EN
  • EN
  • DE

STGW40NC60KD

Part No STGW40NC60KD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 70A 250W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 70A
Pulsed Collector Current 220A
Collector-emitter saturation voltage(Max) 2.7V @ 15V, 30A
Maximum Power Dissipation 250W
Total Switching Energy(Ets) 595μJ (on), 716μJ (off)
Input Type Standard
Gate Charge 135nC
Turn-on and Turn-off delay time 46ns/164ns
Testing Conditions 480V, 30A, 10 Ohm, 15V
Reverse Recovery Time (trr) 45ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247 Long Leads
Win Source Part Number 1103059-STGW40NC60KD
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STGW40NC60KD CAD Model

Description

The STGW40NC60KD is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) produced by STMicroelectronics, a leader in the semiconductor industry. This high-speed switch is designed for a variety of applications, including motor drives, uninterruptible power supplies (UPS), and high-frequency converters.

Key Features

  • High current capability: The STGW40NC60KD can handle a continuous collector current of up to 40A, making it suitable for high-power applications.
  • High voltage rating: With a collector-emitter voltage (Vces) of 600V, the IGBT is designed for use in circuits with high voltage requirements.
  • Low on-state voltage drop (Vce(sat)): The device offers a low saturation voltage of typically 2.3V, which contributes to improved efficiency and reduced power losses during operation.
  • Fast switching speed: The IGBT is capable of high-speed switching, which is crucial for applications that require quick response times and high-frequency operation.
  • Co-packaged with a free-wheeling diode: The inclusion of a fast recovery diode in the package simplifies circuit design and enhances performance by providing a path for the freewheeling current during the IGBT's off state.

Applications

The versatility of the STGW40NC60KD allows it to be used in a wide range of applications. Some common uses include:

  • AC and DC motor drives
  • Power inverters for renewable energy sources such as solar panels and wind turbines
  • Switched-mode power supplies (SMPS)
  • Welding equipment
  • Inductive heating

Technical Specifications

Parameter Value Collector-Emitter Voltage (Vces) 600V Continuous Collector Current (Ic) 40A Gate-Emitter Voltage (Vges) ±20V Power Dissipation (Pd) 190W Operating Junction Temperature (Tj) -55°C to +150°C

With its robust design and superior performance characteristics, the STGW40NC60KD from STMicroelectronics provides an efficient solution for high-voltage and high-power switching applications.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess