Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 3/0
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 23ns, 23ns
Pulse Width Distortion (Max) 2ns
Rise and Fall Time 2ns, 2ns
Supply Voltage - Operating 3.15 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 16-SOIC
Win Source Part Number 002054-ISO7230MDW
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Test & Measurement, Signal Processing
Ultra Librarian 3D Model Ultra Librarian ISO7230MDW CAD Model

Description

The ISO7230MDW is a high-performance, robust and versatile digital isolator product from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.

  • Channels: Three independent isolation channels (two forward, one reverse)
  • Data Rate: Up to 25 Mbps
  • Power Supply: 2.7 V to 5.5 V
  • Isolation Voltage: 2500 Vrms for 1 minute per UL1577
  • Temperature Range: -40°C to +125°C
  • Package: Compact 16-pin SOIC package

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 5KV 4CH GEN PRP 28SOIC
Lowest to €28.7773
ECAD model for ADUM6422ABRNZ5-RL
Texas Instruments
ISOLATED 3.3-V HALF AND FULL-DUPLEX RS-485 TRANSCEIVERS
Lowest to €10.4384
ECAD model for ISO15MDW
Analog Devices Inc.
DGTL ISOL 2500VRMS 6CH I2C 32BGA
Lowest to €92.9567
ECAD model for LTM2886IY-5I#PBF
Texas Instruments
LOW EMISSIONS, 5-KVRMS, 12-MBPS
Lowest to €201.0298
ECAD model for ISOW1432DFMR
Texas Instruments
LOW-EMISSIONS, LOW-RIPPLE, QUAD-
Lowest to €13.4889
ECAD model for ISOW7743DFMR
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 3CH GP 16SOIC
Lowest to €5.0393
ECAD model for SI8630AB-B-IS
Skyworks Solutions Inc.
DGTL ISO 5000VRMS 3CH GP 16SOIC
Lowest to €5.4092
ECAD model for SI8630BD-B-IS
Skyworks Solutions Inc.
DIGITAL ISOLATOR 2CH 8SOIC
Lowest to €2.2995
ECAD model for SI8421BB-C-IS
Analog Devices Inc.
Dual-Channel Isolators with Integrated DC-to-DC Converters
Need more? Email Us
ECAD model for ADUM6210CRSZ

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ €13.5175 €54.0701
9+ €11.0914 €99.8222
13+ €10.7447 €139.6815
18+ €10.3981 €187.1659
23+ €10.0516 €231.1863
31+ €9.0117 €279.3631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention