Product Overview: LTM2886IY-5I#PBF - Analog Devices Inc.
The LTM2886IY-5I#PBF is a high-performance, isolated μModule (micromodule) transceiver from Analog Devices Inc., designed to provide robust communication and power isolation. This device is part of the LTM2886 series and is specifically engineered to protect sensitive electronic components in harsh industrial environments where electrical noise, voltage spikes, and transient signals are prevalent.
Key Features
- Isolation: The LTM2886IY-5I#PBF offers 2500VRMS of galvanic isolation between the input and output, which helps in preventing ground loops and protecting against high voltage differentials.
- Data Rate: It supports an SPI data rate up to 20Mbps, making it suitable for high-speed data communication.
- Integrated Power: This transceiver includes an isolated DC/DC converter, providing isolated power supply and reducing component count.
- Temperature Range: The device operates over an industrial temperature range of -40°C to +105°C, ensuring reliability in extreme conditions.
- Package: Housed in a compact surface-mount LGA package, the LTM2886IY-5I#PBF is designed for space-constrained applications.
Applications
The robust design of the LTM2886IY-5I#PBF makes it an ideal choice for a variety of applications, including:
- Industrial data acquisition systems
- Test and measurement equipment
- Medical equipment with stringent isolation requirements
- Automated test equipment (ATE)
- Ground loop elimination in communication systems
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and the LTM2886IY-5I#PBF is no exception. It undergoes rigorous testing and quality control measures to ensure high reliability and performance in demanding applications.
Ordering Information
The product is available with the part number LTM2886IY-5I#PBF. For detailed specifications, technical documents, and ordering information, customers are encouraged to visit the official Analog Devices Inc. website or contact authorized distributors.