EN
  • EN
  • DE

ADUM6210CRSZ

Part No ADUM6210CRSZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Dual-Channel Isolators with Integrated DC-to-DC Converters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series IsoPower, iCoupler
Packaging Tube
Technology Magnetic Coupling
Isolated Power Yes
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Maximum) 24ns, 24ns
Pulse Width Distortion (Maximum) 2ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 1142586-ADUM6210CRSZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM6210
Introduction Date November 09, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM6210CRSZ CAD Model

Description

Analog Devices ADUM6210CRSZ Isolated DC/DC Converter

The ADUM6210CRSZ is a state-of-the-art isolated DC/DC converter produced by Analog Devices Inc., renowned for its innovative solutions in the field of signal processing and power management. This particular model is designed to provide both signal and power isolation in a compact, surface-mount package, making it an ideal choice for a variety of applications that require electrical isolation for safety and noise immunity.

Key Features

  • Integrated Isolation: The device integrates iCoupler® technology to provide 5000 V RMS isolation for the signal and power domains, ensuring reliable operation in electrically noisy environments.
  • High Efficiency: With an efficiency of up to 90%, the ADUM6210CRSZ minimizes power loss and heat generation, making it suitable for power-sensitive applications.
  • Compact Design: The converter comes in a 16-lead SOIC package, optimizing board space without compromising performance.
  • Output Power: It is capable of delivering up to 150 mW of output power, which is sufficient for many low-power applications.
  • Regulated Output: The output voltage is regulated, providing a stable supply for downstream components.
  • Wide Temperature Range: The device operates over a broad temperature range from -40°C to +125°C, ensuring reliability across diverse operating conditions.

Applications

The ADUM6210CRSZ is versatile and can be used in several critical applications, including:

  • Industrial automation and control systems
  • Medical devices requiring electrical isolation
  • Isolated sensor interfaces and data acquisition systems
  • Power supply control and monitoring
  • Mixed-signal ASICs requiring isolated power supplies

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the ADUM6210CRSZ is no exception. It is designed to meet stringent industrial standards for isolation and stability, ensuring that it can be relied upon in critical systems where failure is not an option.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess