EN
  • EN
  • DE

ISOW1432DFMR

Part No ISOW1432DFMR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description LOW EMISSIONS, 5-KVRMS, 12-MBPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203374-ISOW1432DFMR
Manufacturer Texas Instruments
Category Isolators -Digital Isolators
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Voltage - Supply 1.71V ~ 1.89V, 2.25V ~ 5.5V
Operating Temperature -40°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian ISOW1432DFMR CAD Model

Description

The ISOW1432DFMR is a state-of-the-art digital isolator from Texas Instruments, designed to offer superior performance and reliability for a wide range of applications. This robust component is part of the ISOW14xx series, which is known for integrating high-efficiency, low-emissions isolated DC-DC converter with capacitive isolation technology to provide both signal isolation and power in a single package.

Key Features

  • Integrated Power: The device comes with an integrated, isolated DC-DC converter, providing both isolated power and data in a compact footprint. This feature simplifies the design process and reduces board space requirements.
  • Signal Isolation: With capacitive isolation technology, the ISOW1432DFMR offers robust signal integrity, ensuring accurate data transmission even in noisy industrial environments.
  • High Speed: The device supports high-speed data rates up to 100 Mbps, making it suitable for applications requiring fast data acquisition and control.
  • Low Emissions: Designed with low radiated and conducted emissions, the ISOW1432DFMR meets stringent EMI requirements, which is essential for sensitive applications and helps in easier compliance with industry standards.
  • Wide Operating Temperature Range: It operates effectively across a wide temperature range from -40°C to +125°C, accommodating the demands of harsh industrial conditions.

Applications

The ISOW1432DFMR is ideal for a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Motor drives and inverters
  • Grid infrastructure
  • Test and measurement equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the ISOW1432DFMR is no exception. The device is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected of TI products. This commitment to quality ensures that the ISOW1432DFMR will deliver consistent performance over its lifetime, contributing to the reliability and longevity of the end product.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6026 $51.6156
15+ $7.0586 $105.8790
22+ $6.8380 $150.4360
31+ $6.6174 $205.1394
40+ $6.3968 $255.8720
53+ $5.7351 $303.9603
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess