EN
  • EN
  • DE

BAS40-05.215

Part No BAS40-05.215
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Description Rectifier Diode Schottky 0.12A Automotive 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer NXP
Win Source Part Number 231412-BAS40-05.215
Popularity Low
Supply and Demand Status Sufficient
Application Field Used in Industrial
Family Name BAS40-05
Introduction Date February 09, 1995
ECCN EAR99
Country of Origin China, Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BAS40-05.215 CAD Model

Description

Introducing the BAS40-05.215 Schottky Diode from NXP

The BAS40-05.215 is a cutting-edge Schottky diode, expertly crafted by NXP Semiconductors, known for its high efficiency and reliability in a variety of electronic applications. This versatile component is designed to meet the rigorous demands of modern electronic circuits, offering superior performance in a compact package.

Key Features

  • Low Forward Voltage Drop: The BAS40-05.215 boasts a low forward voltage drop, ensuring minimal power loss and improved efficiency in your circuitry.
  • Fast Switching Speed: With its quick switching capability, this diode is ideal for high-frequency applications, providing swift response times to electrical signals.
  • Surface-Mount Package: The small SOT-23 package makes it easy to integrate into surface-mount technology (SMT) designs, saving valuable board space and simplifying the manufacturing process.
  • Dual Diode Configuration: This component features two diodes in series, which can be used in a variety of configurations to suit different circuit requirements.
  • High Surge Current Capability: The BAS40-05.215 is capable of withstanding high surge currents, offering robust protection against transient voltage spikes.

Applications

The BAS40-05.215 is an excellent choice for a multitude of electronic applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Reverse voltage protection circuits
  • Low voltage rectification
  • High-frequency inverters
  • Charge and discharge circuits for battery management

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components. The BAS40-05.215 is manufactured with stringent quality control processes, ensuring that each diode meets the highest standards of performance and reliability. This commitment to quality makes the BAS40-05.215 a trusted choice for engineers and designers looking for a dependable solution in their electronic designs.

Environmental Compliance

In line with NXP's dedication to environmental sustainability, the BAS40-05.215 is RoHS compliant, which means it is free from hazardous substances such as lead, mercury, and cadmium. This commitment to eco-friendly practices ensures that the product is not only safe for consumers but also minimizes the environmental impact throughout its lifecycle.

With its combination of efficiency, speed, and compact design, the BAS40-05.215 from NXP is an exceptional component that stands out in the field of Schottky diodes, making it an essential part of any electronic designer's toolkit.

You May Also Be Interested in

Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0826 $50.3860
1,295+ $0.0774 $100.2330
2,010+ $0.0748 $150.3480
2,880+ $0.0695 $200.1600
3,740+ $0.0669 $250.2060
4,670+ $0.0643 $300.2810
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 441,330 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess