EN
  • EN
  • DE

SBT40100UFCT

Part No SBT40100UFCT
Manufacturer Panjit
Catalog Diodes, Rectifiers - Arrays
Description EXTREME LOW VF SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case TO-220F
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 749104-SBT40100UFCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBT40100UFCT CAD Model

Description

The SBT40100UFCT is a Schottky Barrier Rectifier manufactured by Panjit. It is designed for high-efficiency rectification in various power supply and circuit protection applications. This rectifier is known for its low forward voltage drop and fast switching speed, making it suitable for applications requiring efficient power conversion.

Applications

  • Switching Power Supplies: Used as a rectifier in switching power supplies to convert AC voltage to DC voltage efficiently.
  • DC-DC Converters: Provides rectification in DC-DC converters, enabling efficient voltage conversion.
  • Freewheeling Diodes: Protects inductive loads from voltage spikes by providing a path for current flow when the load is switched off.
  • Polarity Protection: Prevents damage from reverse polarity connections by blocking current flow in the wrong direction.
  • Solar Inverters: Used in solar inverters for efficient DC-AC conversion.

Features

  • Schottky Barrier Technology: Offers low forward voltage drop and fast switching speed, improving efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage, enhancing reliability.
  • Low Forward Voltage Drop: Minimizes power loss and heat generation.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • High Reliability: Designed for robust performance in demanding environments.

Benefits

  • Improved Efficiency: Low forward voltage drop and fast switching speed contribute to higher efficiency in power conversion circuits.
  • Enhanced System Reliability: High surge current capability and robust design enhance overall system reliability.
  • Reduced Heat Generation: Low forward voltage drop minimizes power dissipation and reduces heat generation.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Simplified Circuit Design: Easy to integrate into various circuits due to its standard specifications.

Additional Details

The SBT40100UFCT is typically available in a TO-220 package, suitable for through-hole mounting. It features a maximum repetitive peak reverse voltage of 100V and a forward current of 40A. The device is designed to operate within a specific temperature range, typically from -55°C to +150°C. It is also designed to minimize reverse leakage current, further enhancing its efficiency and performance. The device’s fast recovery time also makes it suitable for high-frequency applications.

You May Also Be Interested in

Vishay
Ultrafast Rectifier | DIODE ARRAY GP 400V D2PAK D2PAK
Lowest to $0.5382
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
Vishay
Dual Common-Cathode Ultrafast Rectifier | DIODE ARRAY GP 200V 6A TO263AB
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6422 $57.7980
220+ $0.5267 $115.8740
340+ $0.5105 $173.5700
470+ $0.4943 $232.3210
610+ $0.4770 $290.9700
810+ $0.4285 $347.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess