EN
  • EN
  • DE

ISO1042DWVR

Part No ISO1042DWVR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 1/1 Transceiver Full CAN 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.295", 7.50mm Width)
Case / Package 8-SOIC
Family Name ISO1042
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-ISO1042DWVRDKR, 296-ISO1042DWVRTR, 296-ISO1042DWVRCT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844535-ISO1042DWVR
Ultra Librarian 3D Model Ultra Librarian ISO1042DWVR CAD Model

Description

Introducing the ISO1042DWVR by Texas Instruments

The ISO1042DWVR is a high-performance, isolated CAN (Controller Area Network) transceiver designed by Texas Instruments to provide robust communication in industrial automation, automotive, and other applications requiring reliable data exchange with high immunity to electrical noise. This transceiver is part of Texas Instruments' ISO1042 series, renowned for its ability to maintain signal integrity in harsh environments.

Key Features

  • Robust Isolation: The ISO1042DWVR offers galvanic isolation of 5000 Vrms for 1 minute per UL1577 and VDE V 0884-10, ensuring that the device can handle high-voltage transients and prevent ground loops, thus protecting the data and the devices connected to the bus.
  • High-Speed CAN Performance: It supports CAN data rates up to 5 Mbps with CAN FD support, enabling fast and efficient communication in real-time applications.
  • Extended Temperature Range: The device operates over an industrial temperature range of -40°C to +125°C, which makes it suitable for extreme operating conditions.
  • Low Loop Delay: The propagation delay is low, which allows for longer cable runs and more nodes on a CAN network.
  • Low Power Consumption: It is optimized for low power consumption while maintaining robust performance, which is critical for power-sensitive applications.
  • Bus Fault Protection: The ISO1042DWVR can withstand bus fault voltages ranging from -58V to +58V, protecting the transceiver from voltage spikes and surges on the CAN bus.

Applications

The ISO1042DWVR is highly versatile and is used across a wide range of applications. It is particularly useful in industrial automation systems, motor control units, and automotive subsystems where long-distance communication and high noise immunity are essential. Other applications include medical equipment, energy generation and distribution systems, and heavy machinery.

Packaging and Quality

This transceiver comes in a compact 16-pin SOIC package, making it easy to integrate into various designs without taking up much space. Texas Instruments ensures that each ISO1042DWVR meets rigorous quality standards, providing reliable performance for critical applications.

For designers and engineers looking to implement a secure and efficient CAN communication system, the ISO1042DWVR from Texas Instruments stands out as a top choice, combining high-speed data transfer with exceptional noise immunity.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0692 $53.4600
100+ $1.0016 $100.1600
160+ $0.9677 $154.8320
225+ $0.9000 $202.5000
290+ $0.8662 $251.1980
365+ $0.8324 $303.8260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess