EN
  • EN
  • DE

93LC56B-I/OT

Part No 93LC56B-I/OT
Manufacturer Microchip Technology
Catalog Hard To Find
Description 2K Microwire Compatible Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1229+
Reference case SOT23-6
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 713254-93LC56B-I/OT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 93LC56B
Introduction Date May 27, 1997
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 93LC56B-I/OT CAD Model

Description

Microchip Technology 93LC56B-I/OT EEPROM

The 93LC56B-I/OT is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer Microchip Technology. This compact memory chip is designed to provide a reliable and efficient storage solution for a wide range of applications, including consumer electronics, automotive industries, and industrial control systems.

Key Features

  • Memory Size: The 93LC56B-I/OT offers a storage capacity of 2 Kbits, which is suitable for storing configuration data, calibration settings, and small application parameters.
  • Organization: The EEPROM is organized as 128 x 16-bit or 256 x 8-bit, allowing for flexible data management depending on the requirements of the system.
  • Interface: It utilizes a simple serial interface for communication, which makes it easy to integrate into various microcontroller-based systems.
  • Operating Voltage: This device supports a wide voltage range from 2.5V to 5.5V, making it versatile for use in both low-power and standard applications.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme environmental conditions.
  • Programming: Self-timed erase and write cycles with auto-erase before write ensure that the memory management is hassle-free and the data integrity is maintained.
  • Package: The 93LC56B-I/OT comes in a SOT-23 package, known for its small footprint and suitability for space-constrained applications.

Applications

The versatility of the 93LC56B-I/OT enables its use across various domains. It is particularly well-suited for applications where small amounts of data need to be stored and retrieved reliably without the need for frequent updates. Examples include:

  • Device configuration storage
  • Calibration data retention
  • Product identification and serialization
  • Automotive systems that require non-volatile memory storage
  • Industrial automation systems for storing operational parameters

With its robust design and Microchip Technology's commitment to quality, the 93LC56B-I/OT is an excellent choice for designers seeking a dependable and flexible non-volatile memory solution.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3400 $51.0000
360+ $0.2790 $100.4400
555+ $0.2703 $150.0165
765+ $0.2615 $200.0475
990+ $0.2528 $250.2720
1,325+ $0.2267 $300.3775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,288 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess