EN
  • EN
  • DE

DS21FT44N

Part No DS21FT44N
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC FRAMER E1 4X3 12CH IND 300BGA / Framer E1 3.3V 300-Pin BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Part Status Obsolete(EOL)
Interface Parallel/Serial
Operating Supply Voltage 2.97 V ~ 3.63 V
Operating Supply Current 225mA
Operating Temperature Range -45°C ~ 85°C
Mounting SMD
Package 300-BBGA
Manufacturer Package 300-PBGA (27x27)
Win Source Part Number 773219-DS21FT44N
Popularity Medium
Supply and Demand Status Limited
Family Name DS21FT44N
Introduction Date August 07, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS21FT44N CAD Model

Description

The DS21FT44N from Maxim Integrated is a state-of-the-art network controller designed to provide robust and efficient communication solutions for a wide range of applications. This advanced device is engineered to deliver high-speed data transfer and reliable connectivity in industrial, automotive, and telecommunications systems.

Key Features

  • High-Speed Data Transfer: The DS21FT44N is capable of handling data rates that meet the demands of modern communication protocols, ensuring rapid and seamless data exchange.
  • Advanced Network Capabilities: With support for various network topologies and protocols, this controller is versatile and can be easily integrated into different network configurations.
  • Low Power Consumption: Designed with energy efficiency in mind, the DS21FT44N minimizes power usage, making it ideal for battery-operated devices or energy-sensitive applications.
  • Durability: Built to withstand harsh environments, the DS21FT44N operates reliably under extreme temperatures and conditions, ensuring consistent performance.
  • Security Features: Security is a top priority, and the DS21FT44N includes built-in measures to protect data integrity and prevent unauthorized access.

Applications

The versatility of the DS21FT44N makes it suitable for a broad spectrum of applications, including:

  • Industrial automation systems
  • Automotive networks
  • Telecommunication infrastructure
  • Smart grid and energy management
  • Building automation and security systems

Technical Specifications

The DS21FT44N boasts technical specifications that ensure it meets the rigorous demands of modern networked environments:

  • Integrated MAC and PHY layers
  • Support for multiple communication standards
  • Robust error detection and correction mechanisms
  • Programmable I/O for flexible interfacing

Maxim Integrated's DS21FT44N is the perfect choice for developers and engineers looking for a reliable and high-performance network controller that can keep up with the fast pace of technological advancements. Its blend of speed, efficiency, and durability makes it an invaluable component in any advanced networking solution.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $194.7762 $194.7762
2+ $174.6269 $349.2538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess