EN
  • EN
  • DE

USB2512AI-AEZG

Part No USB2512AI-AEZG
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CTRLR USB2.0 2PORT 36QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Obsolete(EOL)
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 95mA
Temperature Range - Operating -40°C to 85°C
Case / Package 36-QFN (6x6)
Win Source Part Number 138575-USB2512AI-AEZG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB2512AI-AEZG CAD Model

Description

Microchip Technology USB2512AI-AEZG USB 2.0 Hi-Speed Hub Controller

The USB2512AI-AEZG from Microchip Technology is a versatile and high-performance solution for USB 2.0 applications. This state-of-the-art hub controller is designed to enable multiple device connections through a single USB port, making it an ideal choice for expanding USB capabilities in various electronic devices such as desktop and laptop computers, docking stations, monitors, and many other peripherals.

At the core of the USB2512AI-AEZG is its support for Hi-Speed USB 2.0 data transfer rates of up to 480 Mbps, ensuring fast and efficient communication between connected devices. This hub controller integrates a 2-to-5 port hub with a 1.8V voltage regulator, reducing the need for external components and simplifying the design for system developers.

Featuring MultiTRAK™ technology, the USB2512AI-AEZG delivers high-bandwidth performance through multiple transaction translators, one for each downstream port. This feature ensures seamless data transfer and enhanced throughput, particularly beneficial when connecting multiple USB devices that operate at different speeds.

The hub controller is highly configurable and comes with an array of features such as port mapping, and gang or individual port power control. Additionally, it supports compound device configurations, allowing for the integration of non-removable downstream facing ports, which is particularly useful in embedded applications.

For enhanced power management, the USB2512AI-AEZG includes support for Link Power Management (LPM), which helps to reduce power consumption during periods of low USB activity, making it an eco-friendly choice for power-sensitive applications.

Designed with robustness in mind, the hub controller is equipped with built-in ESD protection circuits, safeguarding the device against electrostatic discharges and ensuring reliability and longevity in a wide range of operating environments.

The USB2512AI-AEZG comes in a compact 36-pin QFN (5x5 mm) package, making it suitable for space-constrained applications. Its operational temperature range from -40°C to +85°C guarantees performance across extreme conditions, making it a highly reliable component for your USB connectivity needs.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0203 $60.4060
47+ $2.4786 $116.4942
73+ $2.4012 $175.2876
100+ $2.3239 $232.3900
129+ $2.2465 $289.7985
173+ $2.0143 $348.4739
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess