EN
  • EN
  • DE

SY10EP05VZG

Part No SY10EP05VZG
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description 5V/3.3V DIFFERENTIAL AND/NAND | IC GATE AND/NAND 2INP DIFF 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Logic Type AND/NAND Gate
Number of Inputs 2 Input (1, 1)
Schmitt Trigger Input No
Output Type Differential
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 10EP05
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1262965-SY10EP05VZG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10EP05VZG CAD Model

Description

Microchip Technology's SY10EP05VZG: High-Speed 3.3V/5V 2GHz Differential PECL/ECL Translator

The SY10EP05VZG from Microchip Technology is an advanced high-speed differential PECL/ECL translator designed to meet the stringent requirements of high-speed data transmission systems. This component is part of Microchip's high-performance clock and data management product line, engineered to deliver exceptional signal integrity and timing precision.

Key Features:

  • High-Speed Performance: The SY10EP05VZG is capable of handling clock frequencies up to 2GHz, making it an ideal choice for high-speed applications where timing accuracy is critical.
  • Voltage Flexibility: This device operates with a dual power supply, allowing it to function at either 3.3V or 5V. This feature provides designers with the flexibility to integrate the device into a wide range of system voltages.
  • Differential PECL/ECL Outputs: The translator offers differential Positive Emitter-Coupled Logic (PECL) or Emitter-Coupled Logic (ECL) outputs, which are essential for minimizing signal skew and providing robust noise immunity.
  • Temperature Range: It is designed to operate over the full industrial temperature range, ensuring reliable performance in a variety of environmental conditions.
  • Advanced Packaging: The SY10EP05VZG comes in a compact, surface-mount SOIC-8 package, which saves valuable board space and is suitable for high-density circuit designs.

Applications:

The SY10EP05VZG is used in a variety of applications that require high-speed data transfer and precise timing, such as:

  • Telecommunications
  • Automated Test Equipment (ATE)
  • High-speed data acquisition systems
  • Networking and data communication equipment
  • Precision clock distribution circuits

Microchip Technology's commitment to quality ensures that the SY10EP05VZG meets the highest standards of performance and reliability. Whether you are designing a new system or upgrading an existing one, the SY10EP05VZG provides the speed, precision, and flexibility needed to keep your data moving quickly and accurately.

You May Also Be Interested in

ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
NXP / Nexperia
IC DUAL 3INPUT NOR GATE 14-SOIC
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 2-IN ECL 8-Pin TSSOP Tube / IC GATE XOR/XNOR ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N T/R / IC GATE XOR/XNOR ECL 2INP 8-SOIC
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248
Fairchild/ON Semiconductor
IC 4-2-3-2INPUT AND-OR INV 14DIP
Lowest to $0.6985
STMicroelectronics
IC 2INPUT AND/OR QUAD 14DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6697 $60.7061
31+ $3.8323 $118.8013
47+ $3.7122 $174.4734
65+ $3.5921 $233.4865
84+ $3.4731 $291.7404
112+ $3.1139 $348.7568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess