The TL16C750PM from Texas Instruments is a feature-packed UART (Universal Asynchronous Receiver/Transmitter) interface integrated circuit designed to meet the communication needs of embedded systems. This advanced IC is part of TI's renowned TL16C series, known for their reliability and performance in serial data communication.
Key Features
- Enhanced Baud Rate: The TL16C750PM supports baud rates up to 3 Mbps, making it suitable for high-speed data transfer requirements.
- Flexible Data Format: It can be configured for 5, 6, 7, or 8-bit characters, with even, odd, or no parity, and 1, 1.5, or 2 stop bit selection.
- Deep FIFOs: Equipped with 64-byte FIFOs for both transmit and receive, this IC can handle high data throughput while minimizing the need for CPU intervention.
- Auto Flow Control: The device features automatic hardware and software flow control, which helps prevent data loss during transmission.
- Programmable: With a programmable baud rate generator, the TL16C750PM can be easily adapted to a variety of system clock rates.
Applications
The TL16C750PM is ideal for a wide range of applications where efficient serial communication is essential. These include:
- Industrial control systems
- Point-of-sale terminals
- Networking equipment
- Telecommunications
Technical Specifications
| Parameter | Value |
| Supply Voltage | 3.3V or 5V |
| Operating Temperature | -40°C to 85°C |
| Package Type | 48-Pin LQFP |
| Interface Type | Serial |
Conclusion
The TL16C750PM from Texas Instruments is a sophisticated UART interface IC that provides a robust and flexible solution for serial communication. Its high-speed capabilities, deep FIFOs, and programmable features make it a top choice for designers looking to enhance their system's data transfer efficiency.