EN
  • EN
  • DE

ISO1042DWR

Part No ISO1042DWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 1/1 Transceiver Full CAN 16-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Family Name ISO1042
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51193-2-ND, 296-51193-1-ND, 296-ISO1042DWRCT, 296-51193-6, 296-ISO1042DWRTR, 296-51193-6-ND, 296-ISO1042DWRDKR, 296-51193-2, 296-51193-1, ISO1042DWR-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851220-ISO1042DWR
Ultra Librarian 3D Model Ultra Librarian ISO1042DWR CAD Model

Description

The ISO1042DWR from Texas Instruments is a high-performance isolated CAN (Controller Area Network) transceiver that ensures robust communication in noisy industrial environments. This transceiver is designed to provide galvanic isolation between the CAN bus and the microcontroller, enhancing safety and reliability for systems requiring CAN communication.

Key Features

  • Isolation: The device offers up to 5000 VRMS (1 minute) isolation and a working voltage of 1060 VPEAK, providing a high degree of protection against voltage spikes and surges commonly found in industrial settings.
  • Signal Rates: It supports the CAN FD standard and is capable of data rates up to 5 Mbps, making it suitable for high-speed data transmission required in modern industrial applications.
  • Robustness: The ISO1042DWR is characterized by its robust electromagnetic compatibility (EMC), including high immunity to electromagnetic interference (EMI) and low emissions that minimize the impact on other electronic devices.
  • Temperature Range: It operates over an industrial temperature range of -55°C to +125°C, ensuring reliable performance in extreme conditions.
  • Package: The device comes in a 16-pin SOIC (DWR) package, which is suitable for space-constrained applications while providing enough pins for all necessary connections.

Applications

The ISO1042DWR is ideal for a variety of applications that require reliable CAN communication with isolation, such as:

  • Industrial automation and control systems
  • Motor drives and inverters
  • Grid infrastructure
  • Medical equipment and instrumentation
  • Automotive systems

Reliability and Safety

With its integrated protection features, such as thermal shutdown, short-circuit protection, and fail-safe outputs, the ISO1042DWR ensures uninterrupted operation even in the event of a fault condition. This transceiver is also certified by various international standards, providing assurance of its safety and reliability in critical applications.

Support and Resources

Texas Instruments provides extensive support and resources for the ISO1042DWR, including technical documentation, application notes, and design tools to facilitate integration and speed up development time.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6508 $51.1748
65+ $1.5463 $100.5095
101+ $1.4941 $150.9041
144+ $1.3896 $200.1024
187+ $1.3374 $250.0938
234+ $1.2851 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess