EN
  • EN
  • DE

MC100LVEP05DTR2G

Part No MC100LVEP05DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description 2.5V / 3.3V ECL 2-Input Differential AND/NAND
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100LVEP
Packaging Reel - TR
Logic Type AND/NAND Gate
Number of Circuits 1
Number of Inputs 2 Input (1, 1)
Schmitt Trigger Input No
Output Type Differential
Operating Supply Voltage 2.375 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1216903-MC100LVEP05DTR2G
Manufacturer Homepage www.onsemi.com
Family Name MC100LVEP05
Introduction Date May 24, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100LVEP05DTR2G CAD Model

Description

The MC100LVEP05DTR2G is a high-performance, low-voltage differential signaling (LVDS) 2:1 multiplexer from ON Semiconductor, a leading provider of semiconductor-based solutions. Designed for applications requiring high-speed data transmission and switching, this device is an ideal choice for networking, telecommunications, and computing environments where signal integrity and speed are paramount.

Key Features

  • High-Speed Performance: The MC100LVEP05DTR2G offers a significant throughput with minimal skew, capable of handling data rates up to 3.2 Gbps, making it suitable for high-speed data transmission.
  • Differential LVDS Outputs: This multiplexer features LVDS outputs, providing low-voltage signaling with reduced noise for reliable high-speed data communication.
  • Power Efficiency: Operating with a 3.3V power supply, the device is optimized for low power consumption, contributing to the energy efficiency of the overall system.
  • 2:1 Multiplexer Configuration: The device can select between two input channels, offering flexibility in routing signals within complex electronic systems.
  • Industrial Temperature Range: It is designed to operate over an extended temperature range, making it suitable for industrial applications.

Applications

The MC100LVEP05DTR2G is versatile and can be used in a variety of applications, including:

  • High-speed data transfer systems
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Signal routing in computing systems
  • Backplane interconnects

Package and Quality

This device is offered in a TSSOP-8 package, which is compact and suitable for space-constrained applications. The MC100LVEP05DTR2G complies with the stringent quality standards of ON Semiconductor, ensuring reliability and performance consistency.

Conclusion

The ON Semiconductor MC100LVEP05DTR2G is a testament to the company's commitment to providing high-quality, high-performance semiconductor products. With its high-speed data capabilities, low power consumption, and robust design, this LVDS 2:1 multiplexer is an excellent choice for designers looking to enhance the performance and efficiency of their data-intensive applications.

You May Also Be Interested in

NXP / Nexperia
Quint 2-4-4-4-5 Input OR-AND Gate
Need more? Email Us
Texas Instruments
IC MF CFG 1-CIR 3-IN 6SON
Need more? Email Us
ON Semiconductor
Differential 2-Input XOR/XNOR
Lowest to $9.7759
Texas Instruments
IC MULT-FUNC CONFIG GATE LP 6SON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)
Need more? Email Us
NXP / Nexperia
Universal Priority Encoder
Need more? Email Us
Analog Devices Inc.
IC AND/NAND/NOR/OR GATE 16SMT
Need more? Email Us
Analog Devices Inc.
IC GATE XOR/XNOR 28GBPS 16QFN
Lowest to $444.1056
Texas Instruments
CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.3148
Texas Instruments
10-BIT UNIVERSAL SCHMITT-TRIGGER BUFFER WITH 3-STATE OUTPUTS
Lowest to $0.9953

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess