EN
  • EN
  • DE

TPS2491DGSR

Part No TPS2491DGSR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 80V N-Channel Positive High Voltage 10-Pin VSSOP T/R / IC POS HV HOT-SWAP CTRLR 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, UVLO
Supply Voltage - Operating 9 V to 80 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 10-VSSOP
Feature Pins EN, PG, PROG, TIMER
Win Source Part Number 033742-TPS2491DGSR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS2491
Introduction Date January 01, 2004
ECCN EAR99
Country of Origin China, Thailand, United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2491DGSR CAD Model

Description

TPS2491DGSR Voltage Controller

The TPS2491DGSR from Texas Instruments is a robust, high-performance voltage controller designed for precision management of power supplies in a variety of electronic applications. This advanced integrated circuit (IC) is part of TI's extensive power management portfolio and is engineered to meet the stringent requirements of industrial, commercial, and telecommunications systems.

Key Features:

  • High Accuracy: The TPS2491DGSR offers precise voltage control, ensuring stable operation and protection for sensitive electronic components.
  • Programmable Current Limit: Users can set a specific current limit threshold to prevent overcurrent conditions, which can lead to system damage or failure.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device and the system from overheating, enhancing reliability and longevity.
  • Fast Transient Response: The device is designed to respond quickly to changes in load conditions, maintaining stable output even under dynamic situations.
  • Power Good (PG) Output: A 'power good' signal is provided to indicate when the output voltage is within a specified range, simplifying system monitoring and control.

Applications:

The TPS2491DGSR is suitable for a wide range of applications, including:

  • Telecommunications equipment
  • Industrial control systems
  • Networking hardware
  • Servers and data centers
  • Power supply modules

Package and Availability:

This voltage controller is available in a compact 10-pin MSOP (DGSR) package, making it ideal for space-constrained applications. The TPS2491DGSR is also part of Texas Instruments' support for long product life cycles, ensuring availability for extended-duration projects.

For engineers and designers looking for a reliable, high-performance voltage control solution, the TPS2491DGSR from Texas Instruments offers the features and capabilities needed to maintain efficient, stable, and safe power management in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6064 $56.2240
80+ $1.3181 $105.4480
120+ $1.2769 $153.2280
165+ $1.2357 $203.8905
210+ $1.1945 $250.8450
285+ $1.0709 $305.2065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,160 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess