EN
  • EN
  • DE

TPS2490DGS

Part No TPS2490DGS
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC POS HV HOT-SWAP CTRLR 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, UVLO
Supply Voltage - Operating 9 V to 80 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 10-VSSOP
Feature Pins EN, PG, PROG, TIMER
Win Source Part Number 055504-TPS2490DGS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2490DGS CAD Model

Description

The TPS2490DGS, manufactured by Texas Instruments, is a highly efficient, integrated circuit designed for power management applications. This particular component is part of Texas Instruments' extensive line of power management solutions, which are known for their reliability, performance, and innovation.

Key Features:

  • High Accuracy: The TPS2490DGS offers precise voltage and current regulation, ensuring stable performance for sensitive electronic devices.
  • Programmable Current Limit: This feature allows designers to set a current threshold to protect the system from overcurrent conditions.
  • Thermal Shutdown: The device includes a thermal protection mechanism that shuts down the operation if it exceeds the temperature threshold, thereby preventing damage from overheating.
  • Wide Operating Voltage Range: It supports a broad range of input voltages, making it versatile for various applications.
  • Low Quiescent Current: The TPS2490DGS has a low idle power consumption, which is critical for battery-powered devices.
  • Adjustable Soft-Start: This feature minimizes inrush current during startup, providing a smoother ramp-up for power supplies.

Applications:

The TPS2490DGS is ideal for a range of applications, including but not limited to:

  • Telecommunications Equipment
  • Industrial Control Systems
  • Networking Hardware
  • Portable and Battery-Powered Devices
  • Power Supply Modules

Package and Availability:

The TPS2490DGS is available in a compact DGS package, which is suitable for space-constrained applications. Texas Instruments ensures availability and support for their products, providing comprehensive technical documentation and customer service for designers and engineers.

With its robust feature set and Texas Instruments' reputation for quality, the TPS2490DGS is a reliable choice for your power management needs. Its versatility and performance make it an essential component for designing efficient and durable electronic systems.

You May Also Be Interested in

Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4345 $51.4760
19+ $5.2796 $100.3124
30+ $5.1146 $153.4380
41+ $4.9496 $202.9336
53+ $4.7847 $253.5891
70+ $4.2897 $300.2790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess