EN
  • EN
  • DE

ISO1042BQDWVRQ1

Part No ISO1042BQDWVRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX/ISO FULL 1/1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 1/1 Transceiver, Isolated Full CAN 8-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name ISO1042
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-ISO1042BQDWVRQ1CT, 296-ISO1042BQDWVRQ1TR, 296-ISO1042BQDWVRQ1DKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852231-ISO1042BQDWVRQ1
Ultra Librarian 3D Model Ultra Librarian ISO1042BQDWVRQ1 CAD Model

Description

The ISO1042BQDWVRQ1 is a high-performance, isolated CAN transceiver from Texas Instruments designed to meet the rigorous demands of automotive and industrial communication networks. This robust component provides galvanic isolation of 5 kVRMS for 60 seconds per UL 1577, ensuring the protection of sensitive circuitry from high-voltage spikes and ground loops that can occur in harsh electrical environments.

Key Features

  • Isolation: The device offers reinforced isolation with a withstand voltage of 5 kVRMS, making it suitable for safety-critical applications.
  • Data Rate: It supports CAN data rates up to 5 Mbps, allowing for high-speed communication in real-time control systems.
  • Bus Fault Protection: The ISO1042BQDWVRQ1 is capable of withstanding bus fault voltages of ±70V, providing reliability in environments where voltage spikes are common.
  • Low Loop Delay: The device has a low propagation delay, which ensures minimal signal distortion and better network timing.
  • Extended Temperature Range: It is designed to operate over a wide temperature range of -40°C to +125°C, suitable for harsh industrial and automotive environments.

Applications

The transceiver's robustness and high-speed capabilities make it ideal for a variety of applications, including:

  • Automotive networks such as body control modules, powertrain, and advanced driver assistance systems (ADAS).
  • Industrial automation and control systems where reliable communication is critical.
  • Medical equipment requiring electrical isolation for patient safety.

Quality and Reliability

The ISO1042BQDWVRQ1 is designed to meet the stringent quality standards of the automotive industry. It is AEC-Q100 qualified, ensuring that the device meets the reliability requirements for automotive electronic components. Additionally, the transceiver's long-term reliability and performance are backed by Texas Instruments' reputation for producing high-quality semiconductor products.

Package and Availability

The device is available in a compact 16-pin SOIC wide-body (DWV) package, providing a space-saving solution without compromising on performance. The package is designed to optimize board space and simplify PCB design. For pricing, samples, and ordering information, it is recommended to visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7001 $51.0030
63+ $1.5925 $100.3275
98+ $1.5387 $150.7926
140+ $1.4311 $200.3540
182+ $1.3773 $250.6686
227+ $1.3235 $300.4345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess