EN
  • EN
  • DE

TMX320DM8168BCYG2

Part No TMX320DM8168BCYG2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSR 1031FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DM81x Video SOC, DaVinci™
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 95°C (TJ)
Mounting Surface Mount
Package 1031-BFBGA, FCBGA
Case / Package 1031-FCBGA (25x25)
Family Name TMX320
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900495-TMX320DM8168BCYG2
Ultra Librarian 3D Model Ultra Librarian TMX320DM8168BCYG2 CAD Model

Description

The TMX320DM8168BCYG2 is a high-performance digital media processor from Texas Instruments, designed to meet the rigorous demands of the modern multimedia and communications applications. This processor is part of the Texas Instruments' DaVinci™ series, which is renowned for its robust processing capabilities and flexibility in handling various multimedia formats.

Built on the advanced 45nm technology, the TMX320DM8168BCYG2 provides an optimal balance of power efficiency and processing power. It features a multicore architecture that includes a TI C64x+™ DSP core, an ARM Cortex-A8 core, and additional video and graphics accelerators. This combination enables the processor to handle complex tasks such as video encoding/decoding, image processing, and audio processing with ease.

The processor's video capabilities are particularly noteworthy, supporting full HD 1080p video at high frame rates. It also offers a range of interfaces for connectivity, including PCI Express, SATA, Gigabit Ethernet, and HDMI, making it a versatile choice for a wide array of applications, from digital signage and surveillance to video conferencing and home entertainment systems.

The TMX320DM8168BCYG2 is equipped with a range of integrated peripherals, such as dual DDR2/DDR3 memory interfaces, which provide the bandwidth necessary for high-throughput multimedia applications. Its power management features ensure that the processor operates efficiently, reducing the overall power consumption of the system it powers.

For developers, Texas Instruments provides comprehensive support through software development kits (SDKs) and reference designs, which help to accelerate the product development cycle. The TMX320DM8168BCYG2 is not only a testament to Texas Instruments' commitment to innovation but also a reliable and powerful solution for any developer looking to create cutting-edge multimedia products.

In summary, the TMX320DM8168BCYG2 stands out as a sophisticated and versatile digital media processor, capable of delivering exceptional performance for a variety of high-end applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess