EN
  • EN
  • DE

INA300AIDGST

Part No INA300AIDGST
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC COMPARATOR BIDIR 10VSSOP / Overcurrent-Protection, Current-Sense Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Current Sense
Sensing Method High/Low-Side
Voltage - Input 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Part Number Series INA300
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810758-INA300AIDGST
Ultra Librarian 3D Model Ultra Librarian INA300AIDGST CAD Model

Description

Product Overview: INA300AIDGST from Texas Instruments

The INA300AIDGST is a precision current-sensing comparator from Texas Instruments, designed to provide high-accuracy monitoring of current across shunt resistors in a variety of applications. This specialized integrated circuit is part of TI's extensive range of power management solutions, catering to the needs of advanced electronic systems that require reliable current monitoring for protection and diagnostics.

Key Features

  • High Accuracy: The INA300AIDGST offers excellent accuracy in current measurement, ensuring precise monitoring for system protection.
  • Adjustable Overcurrent Threshold: The device features an adjustable overcurrent threshold, which allows designers to set precise current limits tailored to their specific application needs.
  • Fast Response Time: With a response time of less than 10 µs, the INA300AIDGST can quickly detect overcurrent conditions, providing rapid protection for sensitive components.
  • Wide Supply Range: The device operates over a wide supply range from 2.7V to 5.5V, making it versatile for use in various systems with different power requirements.
  • Low Quiescent Current: It features a low quiescent current, which minimizes power consumption when the device is in standby mode, contributing to the overall energy efficiency of the system.

Applications

The INA300AIDGST is suitable for a wide range of applications, including but not limited to:

  • Overcurrent protection in power supplies, motor control, and battery chargers
  • System monitoring in servers, telecom, and networking equipment
  • Fault detection in industrial and automotive systems

Package and Reliability

Encased in an MSOP-10 (DGS) package, the INA300AIDGST is designed with a small footprint, ideal for space-constrained applications. Texas Instruments ensures high reliability and performance of the device, which is backed by rigorous testing and quality control processes.

Overall, the INA300AIDGST from Texas Instruments is a sophisticated component that provides designers with a robust solution for current sensing and overcurrent protection, ensuring the safety and reliability of electronic systems.

You May Also Be Interested in

Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0176 $50.4400
61+ $1.6555 $100.9855
94+ $1.6038 $150.7572
129+ $1.5520 $200.2080
167+ $1.5003 $250.5501
224+ $1.3451 $301.3024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,990 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess