EN
  • EN
  • DE

DS1666S-100

Part No DS1666S-100
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 100KOHM 128TAP 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Taper Pseudo-Logarithmic
Configuration Potentiometer
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 100k
Interface Up/Down (U/D, INC, CS)
Memory Type Volatile
Voltage - Supply 5V
Tolerance ±20%
Temperature Coefficient (Typ) 750ppm/°C
Mounting Type Surface Mount
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.295", 7.50mm Width)
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 350
Base Product Number DS1666
Standard Package 45 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586202-DS1666S-100
Ultra Librarian 3D Model Ultra Librarian DS1666S-100 CAD Model

Description

The DS1666S-100 is a versatile digital potentiometer designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This particular model offers a unique combination of precision and flexibility, making it an ideal solution for a wide range of applications, including automated device calibration, variable gain control, and signal conditioning.

Key Features

  • Resistance Range: The DS1666S-100 offers a 100kΩ resistance range, providing ample adjustability for various circuit designs.
  • Resolution: With 100-position resolution, users can fine-tune the resistance with high precision.
  • Nonvolatile Memory: The device features nonvolatile (NV) memory to retain the wiper position even after power-off, ensuring consistent performance across power cycles.
  • Interface: It is equipped with a 3-wire serial interface for communication, making it easily integrable with microcontrollers and other digital systems.
  • Supply Voltage: The DS1666S-100 operates on a wide supply voltage range, accommodating various power supplies and systems.
  • Package: It comes in a compact surface-mount SOIC package, which is suitable for space-constrained applications.

Applications

The digital potentiometer is designed for use in a variety of electronic applications. Its precision control and digital interface make it an excellent choice for:

  • Automated product adjustments
  • Adjustable power supplies
  • Audio control systems
  • Data acquisition systems
  • Industrial automation systems

Technical Specifications

Parameter Value
Resistance 100kΩ
Positions 100
Interface 3-wire Serial
Supply Voltage 4.5V to 5.5V
Package SOIC

With the DS1666S-100, Maxim Integrated continues to uphold its reputation for delivering high-quality, reliable components that meet the needs of advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess