EN
  • EN
  • DE

TPS56121DQP

Part No TPS56121DQP
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFN20
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 712700-TPS56121DQP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS56121DQP CAD Model

Description

The TPS56121DQP by Texas Instruments is a high-performance, synchronous buck converter integrated with advanced features to deliver efficiency and reliability for a wide range of applications. With its compact QFN package and integrated MOSFETs, the TPS56121DQP offers a space-efficient power solution, making it ideal for space-constrained applications.

Key Features:

  • High Efficiency: The device boasts an impressive efficiency rate, which is achieved through its advanced control techniques and high-quality internal components.
  • Adjustable Switching Frequency: The TPS56121DQP allows for a flexible switching frequency ranging from 100 kHz to 1 MHz, enabling designers to optimize performance for their specific application needs.
  • Wide Input Voltage Range: This converter operates over a broad input voltage range of 4.5V to 14V, making it versatile for various systems.
  • Integrated Power MOSFETs: With internal high- and low-side MOSFETs, the TPS56121DQP reduces external component count, which can help in reducing overall system size and cost.
  • Thermal and Over-Current Protection: The device includes built-in thermal shutdown and over-current protection features to ensure safe operation under abnormal conditions.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to meet the needs of the load, providing a high level of flexibility in design.
  • Small Footprint: The QFN package is designed to occupy minimal board space, which is essential for compact electronics.

Applications:

The TPS56121DQP is suitable for a variety of applications, including but not limited to:

  • Networking and Telecommunication Equipment
  • Enterprise Servers and Storage Systems
  • FPGA, DSP, and ASIC Power Supplies
  • Industrial and Automotive Electronics

With its robust feature set and design flexibility, the TPS56121DQP from Texas Instruments is an excellent choice for designers looking to implement a reliable, high-efficiency power solution in their products.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6951 $51.2069
40+ $2.5245 $100.9800
62+ $2.4392 $151.2304
89+ $2.2686 $201.9054
115+ $2.1833 $251.0795
143+ $2.0981 $300.0283
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess