EN
  • EN
  • DE

TLC2654AC-8DR

Part No TLC2654AC-8DR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Advanced LinCMOS LOW-NOISE CHOPPER-STABILIZED OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268840-TLC2654AC-8DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC2654AC-8DR CAD Model

Description

The Texas Instruments TLC2654AC-8DR is a high-precision operational amplifier (op-amp) that offers an excellent balance of features for a wide range of applications. Designed with advanced LinCMOS technology, it provides users with an impressive combination of low input bias currents and high speed. This makes the TLC2654AC-8DR an ideal choice for applications requiring both precision and fast response times, such as test equipment, sensor interfaces, and active filter circuits.

Key Features

  • High Precision: The TLC2654AC-8DR boasts a low offset voltage and drift, ensuring accurate signal amplification and stability over temperature variations.
  • Low Noise: With its low-noise performance, this op-amp minimizes the introduction of unwanted signals, thereby preserving the integrity of the original input.
  • Low Power Consumption: The device operates with a low quiescent current, making it suitable for battery-powered and energy-efficient applications.
  • Wide Supply Range: It supports a wide range of supply voltages, accommodating various system power requirements.
  • Single or Dual Supply Operation: The TLC2654AC-8DR can be configured for either single or dual supply operation, adding to its versatility in different circuit designs.

Package and Quality

The TLC2654AC-8DR comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. The device is characterized for operation from -40°C to 85°C, ensuring reliable performance under a broad range of environmental conditions. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards of manufacturing and reliability.

Applications

This operational amplifier is well-suited for a multitude of applications, including:

  • Precision analog circuits
  • Data acquisition systems
  • Instrumentation
  • Active filtering
  • Medical equipment
  • Professional audio equipment

In summary, the Texas Instruments TLC2654AC-8DR operational amplifier is a robust, high-precision component that offers designers flexibility and performance for a variety of electronic applications.

You May Also Be Interested in

Intel
Lowest to $50.4238
Toko America Inc.
Need more? Email Us
IXYS
Lowest to $7.8205
ON Semiconductor
Need more? Email Us
Spansion
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Silergy Corp
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess