EN
  • EN
  • DE

74ALVCH16373DGG

Part No 74ALVCH16373DGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 2.5V/3.3V 16-bit D-type transparent latch 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130950-74ALVCH16373DGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16373DGG CAD Model

Description

Product Overview: 74ALVCH16373DGG from NXP

The 74ALVCH16373DGG is a high-performance, low-voltage 16-bit transparent D-type latch with 3-state outputs from NXP Semiconductors. This integrated circuit is designed for 1.65 V to 3.6 V VCC operation. It is part of NXP's advanced LVC (Low Voltage CMOS) family, which offers a balanced trade-off between speed and power consumption, making it ideal for battery-powered and portable applications where power efficiency is crucial.

Featuring a bus-hold circuitry for all inputs, the 74ALVCH16373DGG ensures minimal cross-talk and signal integrity by maintaining the last valid input state whenever the input goes to a high-impedance. This functionality is particularly useful in multiplexed bus systems where the bus lines need to remain at a known state.

The device is equipped with two separate output enables (OE1 and OE2) for each octal, allowing for greater flexibility in controlling the output states. The OE inputs control the outputs so that the outputs will be in a high-impedance OFF-state when OE is high. When OE is low, the outputs will reflect the data (D0-D7, D8-D15) that is set up at the corresponding D-type latches.

The 74ALVCH16373DGG is housed in a 48-pin TSSOP (Thin Shrink Small Outline Package) type package, which is suitable for surface mount technology (SMT) and offers a compact footprint for space-constrained applications. The device also supports live insertion and withdrawal (hot insertion) to aid in system maintenance and upgrades without the need to power down the system.

With its fast propagation delay and edge-rate control features, the 74ALVCH16373DGG is designed to minimize the effect of output transition times on signal quality, making it an excellent choice for interfacing with high-speed microprocessors or FPGAs. The latch is fully specified for partial-power-down applications using IOFF. The IOFF circuitry disables the outputs, preventing damaging current backflow through the device when it is powered down.

In summary, the 74ALVCH16373DGG from NXP is a versatile and reliable component for high-speed digital systems that require low power consumption and stable operation. Its robust feature set ensures that it can meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

ON Semiconductor
Lowest to $7.9822
Analog Devices Inc.
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Genesys
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Micron Technology Inc.
Lowest to $8.2538
Texas Instruments
Lowest to $12.6416

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8960 $58.2400
160+ $0.7353 $117.6480
245+ $0.7123 $174.5135
340+ $0.6893 $234.3620
435+ $0.6664 $289.8840
585+ $0.5974 $349.4790
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess