EN
  • EN
  • DE

INA205AID

Part No INA205AID
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description Unidirectional Measurement Current-Shunt Monitor With Dual Comparators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Function Current Monitor
Sensing Method High-Side
Accuracy ±3.5%
Voltage - Input -16 V ~ 80 V
Output Current 1mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1185800-INA205AID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name INA205
Introduction Date October 16, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian INA205AID CAD Model

Description

Product Overview: INA205AID from Texas Instruments

The INA205AID is a high-precision current shunt and voltage output monitor designed by Texas Instruments. This integrated circuit is part of TI's extensive portfolio of industry-leading amplifier solutions and is engineered to offer excellent performance for a wide range of applications. The INA205AID is specifically tailored to meet the needs of power management systems that require precise current monitoring.

Key Features

  • High Accuracy: The INA205AID boasts a high level of accuracy, which is essential for sensitive applications that depend on precise current measurements to function correctly.
  • Wide Common-Mode Range: It operates over a wide common-mode voltage range of -16V to +80V, making it versatile for various systems that experience large voltage swings or operate at high voltages.
  • Low Quiescent Current: With a low quiescent current, the device ensures minimal power consumption, which is crucial for battery-powered and energy-efficient applications.
  • Multiple Gain Options: The INA205AID is available in three gain options, providing flexibility in the design and optimization of the current sensing system.

Applications

The INA205AID is suitable for a range of applications, including but not limited to:

  • Power management
  • Battery chargers
  • Portable devices
  • Telecommunications equipment
  • Automotive systems

Technical Specifications

The INA205AID comes in a small SOIC-8 package, offering a compact footprint for space-constrained applications. Its technical specifications include an extended operating temperature range, making it reliable in various environmental conditions. The device also features a fast response time, contributing to the efficiency and safety of the system by providing timely current measurements.

Conclusion

With its combination of high accuracy, wide common-mode range, and low power consumption, the INA205AID from Texas Instruments is an excellent choice for designers who require a reliable and versatile current shunt monitor. Its robust feature set ensures that it can be integrated seamlessly into a multitude of electronic systems, delivering performance that meets the stringent demands of modern power management applications.

You May Also Be Interested in

Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9009 $52.2162
43+ $2.3803 $102.3529
66+ $2.3059 $152.1894
90+ $2.2315 $200.8350
116+ $2.1571 $250.2236
156+ $1.9340 $301.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess