EN
  • EN
  • DE

MAX6301CPA

Part No MAX6301CPA
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description +5V, Low-Power uP Supervisory Circuits with Adjustable Reset/Watchdog | IC CIRCUIT SUPERVISORY LP 8-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 2.8ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX6301
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214429-MAX6301CPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6301CPA CAD Model

Description

The MAX6301CPA is a robust, high-performance circuit component designed by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This particular product is a watchdog timer, engineered to enhance the reliability of microprocessor (µP) systems by monitoring the operation of the µP and providing a reset signal in case of malfunction or failure.

Key Features

  • Watchdog Timer: The MAX6301CPA comes with a precision watchdog timer that can be programmed with external components to set the watchdog timeout period. This ensures that the µP system is regularly checked for proper operation.
  • Versatile Voltage Range: It operates over a wide voltage range, making it suitable for various applications and system voltages.
  • Manual Reset Input: The device includes a manual reset input that allows for an external trigger to reset the µP system. This feature is particularly useful during system maintenance or debugging.
  • Power Supply Glitch Immunity: The MAX6301CPA is designed to ignore fast transients on the power supply line, thus preventing false resets caused by glitches and ensuring stable system operation.
  • Reset Output: It provides an active-low reset output, which is guaranteed to be in the correct state for VCC down to 1V, allowing for proper system reset even during low voltage conditions.
  • Temperature Range: The device is specified for operation over the full industrial temperature range, making it suitable for harsh environments.

Applications

The MAX6301CPA is ideal for use in a variety of critical applications where system reliability cannot be compromised. These include:

  • Computers and Controllers
  • Embedded Systems
  • Industrial Equipment
  • Telecommunication Systems

Package and Quality

Encased in a durable 8-pin DIP (Dual In-line Package), the MAX6301CPA is designed for easy integration into a wide range of electronic assemblies. Maxim Integrated is committed to maintaining high-quality standards, and this product is a testament to their dedication to providing reliable and efficient solutions for the electronics industry.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess