EN
  • EN
  • DE

SMAJ5925CE3/TR13

Part No SMAJ5925CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 10 V
Tolerance ±2%
Power - Max 3 W
Impedance (Max) (Zzt) 4.5 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5925
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1281007-SMAJ5925CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5925CE3/TR13 CAD Model

Description

The SMAJ5925CE3/TR13 is a high-quality Zener diode from Microchip Technology, designed to provide superior voltage regulation and protection in a variety of electronic applications. This Zener diode is part of Microchip's extensive range of semiconductor products and is engineered to deliver consistent performance and reliability.

Key Features

  • Voltage Range: The SMAJ5925CE3/TR13 offers a Zener voltage range that makes it suitable for a wide array of voltage regulation tasks.
  • Power Dissipation: With its power dissipation capabilities, this Zener diode can handle significant energy and is ideal for high-power applications.
  • Package: Encased in a DO-214AC (SMA) surface-mount package, the SMAJ5925CE3/TR13 is designed for automated assembly processes and is compatible with various PCB designs.
  • High-Temperature Stability: This component is characterized by its excellent stability across a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • RoHS Compliant: Adhering to environmental standards, the SMAJ5925CE3/TR13 is RoHS compliant, making it a responsible choice for environmentally conscious manufacturers.
  • Tape and Reel Packaging: The TR13 suffix indicates that the diodes are provided in tape and reel packaging, facilitating efficient pick-and-place manufacturing processes.

Applications

The SMAJ5925CE3/TR13 Zener diode is versatile and can be used in numerous applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Telecommunication devices
  • Automotive systems

Microchip Technology's commitment to quality ensures that the SMAJ5925CE3/TR13 Zener diode is a reliable component for designers and engineers looking to integrate voltage regulation and protection into their circuit designs. With its robust features and flexible applications, it stands as a valuable addition to any electronic product or system.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess