EN
  • EN
  • DE

INA203AID

Part No INA203AID
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description Unidirectional Measurement Current-Shunt Monitor With Dual Comparators | IC CURRENT MONITOR 3.5% 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Current Monitor
Sensing Method High-Side
Accuracy ±3.5%
Parts Input Voltage (V) -16V ~ 80V
Output Current 1mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number INA203
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Win Source Part Number 1185796-INA203AID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA203AID CAD Model

Description

Product Overview: INA203AID from Texas Instruments

The INA203AID is a high-side current shunt monitor from Texas Instruments, designed to provide precise current measurement for a wide range of applications. This integrated circuit (IC) is capable of monitoring both positive and negative currents, making it a versatile solution for power management tasks in various electronic systems.

The INA203AID operates over a common-mode voltage range from 4V to 80V, which allows it to handle large voltage swings typically found in industrial environments. This feature makes it suitable for high-voltage battery management systems, motor controls, and other applications where monitoring the flow of current is critical for performance and safety.

Key Features:

  • High Accuracy: The INA203AID offers a precision current sensing solution with an accuracy that ensures reliable performance in demanding applications.
  • Wide Common-Mode Range: With a common-mode voltage range of 4V to 80V, it is ideal for systems that experience large voltage variations.
  • Low Offset Voltage: The device provides a low offset voltage, which enhances the accuracy of current measurements.
  • Quiescent Current: The INA203AID features a low quiescent current, which contributes to energy efficiency in battery-powered devices.
  • Configurable Gain: It offers multiple gain options, allowing designers to choose the appropriate gain setting for their specific application requirements.

Applications:

  • Power management in servers and telecom equipment
  • Battery management systems for high-voltage batteries
  • Industrial automation systems
  • Automotive systems
  • Energy metering and renewable energy systems

The INA203AID comes in a compact package and is designed for easy integration into existing designs. Its robust construction ensures that it can withstand the rigors of industrial environments, while its precision measurement capabilities provide the data needed to maintain efficient and safe operation of electronic systems.

Overall, the INA203AID from Texas Instruments represents a reliable and precise solution for current measurement, offering the performance and flexibility required to meet the needs of a broad range of applications.

You May Also Be Interested in

Microchip Technology
IC CURRENT MONITOR SOT23-5 / Current Monitor Regulator High-Side 10mA SOT-23-5
Lowest to $1.5615
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8052 $52.8572
26+ $3.9427 $102.5102
40+ $3.8195 $152.7800
55+ $3.6963 $203.2965
70+ $3.5731 $250.1170
94+ $3.2035 $301.1290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,248 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess