EN
  • EN
  • DE

ADS7828EB/250G4

Part No ADS7828EB/250G4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ANALOG-TO-DIGITAL CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Sampling Rate 50k
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V, 5V
Voltage - Supply, Digital 2.7 V ~ 3.6 V, 5V
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1141888-ADS7828EB/250G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS7828
Introduction Date June 01, 2005
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS7828EB/250G4 CAD Model

Description

The ADS7828EB/250G4 is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Texas Instruments, designed to meet the rigorous demands of precision data acquisition systems. This versatile IC is ideal for a wide range of applications, including industrial process control, instrumentation, medical equipment, and battery-operated devices.

Key Features

  • Resolution: The ADS7828EB/250G4 boasts a 12-bit resolution, providing fine detail in the analog signal conversion process.
  • Multi-Channel: It features 8 single-ended input channels, allowing for multiple signal inputs, which makes it highly suitable for complex systems that require several measurement points.
  • Sampling Rate: With a 250-kSPS (kilo-samples per second) sampling rate, this ADC can handle high-speed applications with ease, ensuring that rapid signal variations are captured accurately.
  • Interface: The device includes an I2C-compatible serial interface, which simplifies integration into digital systems and allows for easy communication with microcontrollers and other digital components.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS7828EB/250G4 is suitable for battery-powered devices, contributing to longer operational periods and reduced power costs.
  • Package: It comes in a compact, surface-mount TSSOP-16 package, which is conducive to space-constrained applications.

Applications

The ADS7828EB/250G4 is engineered to be flexible and is applicable in a variety of sectors. Its precision and speed make it an excellent choice for industrial automation, where accurate and timely data is critical. In the medical field, it can be used for patient monitoring systems and diagnostic equipment. Additionally, it's well-suited for portable devices, thanks to its low power consumption.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADS7828EB/250G4 is no exception. It is designed to meet stringent industry standards, ensuring reliability and consistent performance even under challenging conditions. The product is available for ordering with the assurance of Texas Instruments' support and expertise.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4853 $52.2795
31+ $3.2648 $101.2088
48+ $3.1545 $151.4160
69+ $2.9339 $202.4391
89+ $2.8236 $251.3004
111+ $2.7133 $301.1763
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess