EN
  • EN
  • DE

SMBJ5945AE3/TR13

Part No SMBJ5945AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 68 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 120 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 51.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5945
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280406-SMBJ5945AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5945AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5945AE3/TR13 Zener Diode

The SMBJ5945AE3/TR13 is a robust Zener diode product from Microchip Technology, designed to provide reliable voltage regulation and protection for various electronic circuits. This particular component is a part of the SMBJ series, which is known for its high performance in compact, surface-mount packages.

Key Features:

  • Voltage Range: The SMBJ5945AE3/TR13 offers a precise Zener breakdown voltage, making it suitable for voltage regulation tasks in a wide range of applications.
  • Power Dissipation: With a power rating of 1.5W, this diode can dissipate significant amounts of power, ensuring stability and reliability in your circuit.
  • Package: It comes in a DO-214AA package, also known as an SMB package, which is ideal for automated surface-mount assembly and saves valuable board space.
  • High Surge Capability: This Zener diode can handle surge currents effectively, which is critical for protecting sensitive electronic components against voltage spikes and transients.
  • Temperature Range: It operates within a wide temperature range, ensuring consistent performance across various environmental conditions.

Applications:

The SMBJ5945AE3/TR13 is versatile and can be used in a multitude of applications, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunications systems
  • Industrial electronics
  • Automotive systems

Quality and Reliability:

Microchip Technology is renowned for its commitment to quality, and the SMBJ5945AE3/TR13 is no exception. This Zener diode is manufactured to meet high standards, ensuring that it performs consistently and reliably over its lifespan. Additionally, the device is RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronics.

Whether you're designing a new circuit or looking to improve an existing one, the SMBJ5945AE3/TR13 from Microchip Technology is an excellent choice for your voltage regulation and protection needs. Its combination of power, precision, and compact form factor make it an essential component for modern electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess