EN
  • EN
  • DE

SMBJ5921B/TR13

Part No SMBJ5921B/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 6.8 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 2.5 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 5.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5921
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280444-SMBJ5921B/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5921B/TR13 CAD Model

Description

Microchip Technology's SMBJ5921B/TR13 Zener Diode

Microchip Technology presents the SMBJ5921B/TR13, a high-quality Zener diode designed to offer excellent voltage regulation with a nominal Zener voltage of 6.2 volts. This product is a part of Microchip's extensive Zener diode product line, known for its reliability and performance in a wide array of electronic applications.

Key Features

  • Voltage Regulation: The SMBJ5921B/TR13 provides a precise Zener voltage of 6.2V, making it ideal for voltage regulation applications.
  • Power Dissipation: With a power dissipation of 1.5 watts, this Zener diode can handle significant power levels, suitable for a range of industrial and commercial applications.
  • Package: It comes in a DO-214AA package, which is also known as an SMB package. This compact form factor allows for efficient use of board space without compromising performance.
  • High Surge Capability: The device is capable of withstanding surge events, providing reliable performance under stress conditions.
  • Tape and Reel Packaging: The SMBJ5921B/TR13 is provided in tape and reel packaging denoted by the suffix "/TR13," facilitating automated assembly processes and bulk handling.

Applications

The SMBJ5921B/TR13 is versatile and can be utilized in various applications such as:

  • Power supply circuits
  • Consumer electronics
  • Telecommunications systems
  • Industrial electronics
  • Automotive systems

Microchip Technology's commitment to quality ensures that the SMBJ5921B/TR13 Zener diode meets stringent industry standards for performance and durability. Whether you're designing a new power management system or looking to improve an existing one, the SMBJ5921B/TR13 provides a reliable solution for your voltage regulation needs.

With its robust design and stable Zener voltage, the SMBJ5921B/TR13 is an excellent choice for engineers and designers seeking components that deliver consistent performance and longevity. Trust Microchip Technology to power your innovations with their state-of-the-art Zener diodes.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess