EN
  • EN
  • DE

INA198AIDBVR

Part No INA198AIDBVR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description SP Amp Current Shunt Monitor Single 18V 5-Pin SOT-23 T/R / IC CURRENT MONITOR 3% SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±3%
Voltage - Input -16 V to 80 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 017266-INA198AIDBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name INA198
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian INA198AIDBVR CAD Model

Description

The INA198AIDBVR is a high-quality, high-performance current shunt monitor from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Voltage Range: 2.7V to 18V
  • Common-Mode Range: -16V to +80V
  • Offset Voltage: 2mV (maximum)
  • Gain Error: Only 1%
  • Bandwidth: 500kHz
  • Output Stage: Open-drain
  • Package: Small SOT-23
  • Compliance: RoHS compliant

You May Also Be Interested in

Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8299 $50.9382
38+ $2.6508 $100.7304
59+ $2.5612 $151.1108
84+ $2.3821 $200.0964
110+ $2.2926 $252.1860
137+ $2.2030 $301.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,490 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess