EN
  • EN
  • DE

TPS2372-3RGWT

Part No TPS2372-3RGWT
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168702-TPS2372-3RGWT
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Power Over Ethernet (PoE) Controllers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Controller (PD)
Standards 802.3at (PoE+), 802.3bt
Voltage - Supply 0V ~ 57V
Current - Supply 550µA
Operating Temperature -40°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian TPS2372-3RGWT CAD Model

Description

Introducing the TPS2372-3RGWT from Texas Instruments

The TPS2372-3RGWT is a cutting-edge Power over Ethernet (PoE) Powered Device (PD) interface and current-mode DC-DC controller integrated circuit, expertly crafted by Texas Instruments to facilitate the development of high-efficiency PoE applications. Designed to comply with the IEEE 802.3at (PoE+) standard, this versatile component can also support backward compatibility with the IEEE 802.3af (PoE) standard, making it a highly adaptable solution for a wide range of PoE-enabled devices.

With its advanced feature set, the TPS2372-3RGWT ensures reliable operation and protection for PDs by providing undervoltage lockout, overcurrent protection, and thermal shutdown capabilities. The integrated 0.5-Ohm power MOSFET supports up to 30W of input power, catering to the needs of more demanding PoE applications. Additionally, its programmable current limit allows for precise control over the power delivery to the load, enhancing the safety and efficiency of the system.

One of the standout features of the TPS2372-3RGWT is its support for two-event classification, which is essential for devices requiring power levels beyond the capabilities of traditional PoE. This allows the PD to communicate its power needs to the Power Sourcing Equipment (PSE), ensuring a proper match of power delivery to the device's requirements.

The TPS2372-3RGWT is offered in a compact VQFN-20 package, which is ideal for space-constrained applications. Its surface-mount design makes it suitable for automated assembly processes, simplifying the manufacturing and integration of the component into various products such as IP cameras, wireless access points, and VoIP phones.

Engineers and designers looking to leverage PoE technology for their next project will find the TPS2372-3RGWT to be an indispensable part of their toolkit. With Texas Instruments' reputation for quality and innovation, this IC promises to deliver performance, efficiency, and reliability in a wide array of power-sensitive applications.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website to ensure your design incorporates the very best in PoE technology with the TPS2372-3RGWT.

You May Also Be Interested in

Microchip Technology
MCU FOR PD692XX FAMILY FW VER 1. / Power Over Ethernet Controller 4 Channel 802.3af (PoE), 802.3at (PoE) 32-QFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Microchip Technology
IC POE PSE CTLR MCU 32LGA
Lowest to $7.2762
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 28-QFN (4x5)
Lowest to $5.7718
Microsemi Corporation
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $10.0855

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8551 $50.1163
32+ $3.1632 $101.2224
49+ $3.0644 $150.1556
68+ $2.9655 $201.6540
88+ $2.8667 $252.2696
117+ $2.5701 $300.7017
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess