EN
  • EN
  • DE

INA138QPWRQ1

Part No INA138QPWRQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 0.5% 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±0.5%
Voltage - Input 2.7 V to 36 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 068861-INA138QPWRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA138QPWRQ1 CAD Model

Description

The INA138QPWRQ1 is an advanced, high-quality product from the globally renowned technology company, Texas Instruments.

  • Power Supply: 2.7V to 40V
  • Common-Mode Voltages: from -16V to +80V
  • Output Current: 1mA
  • Input Bias Current: 100nA
  • Gain Error: ±3%
  • Gain Drift: ±50ppm/°C
  • Temperature Range: -40°C to +125°C

You May Also Be Interested in

Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Microchip Technology
IC CURRENT MONITOR SOT23-5 / Current Monitor Regulator High-Side 10mA SOT-23-5
Lowest to $1.5615
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7379 $52.0201
45+ $2.2465 $101.0925
69+ $2.1763 $150.1647
95+ $2.1061 $200.0795
123+ $2.0359 $250.4157
165+ $1.8253 $301.1745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess