EN
  • EN
  • DE

ADN8830ACPZ

Part No ADN8830ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description Sensor and Detector Interface 5.5V 8mA 32-Pin LFCSP EP Tray / IC THERMO COOLER CNTRLR 32-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Applications Thermoelectric Cooler
Operating Supply Current 8mA
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LFCSP-WQ (5x5)
Win Source Part Number 077640-ADN8830ACPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADN8830
Introduction Date June 26, 2002
ECCN EAR99
Country of Origin China, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADN8830ACPZ CAD Model

Description

ADN8830ACPZ - Thermoelectric Cooler (TEC) Controller

The ADN8830ACPZ is a highly integrated thermoelectric cooler (TEC) controller from Analog Devices Inc., designed to efficiently manage and control the temperature of laser diodes and precision optical components. This advanced component is housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) and is engineered to deliver precise temperature control with minimal power dissipation.

This TEC controller incorporates a pulse width modulated (PWM) output stage that can drive a TEC or a resistive heater, enabling it to handle both heating and cooling applications. The ADN8830ACPZ is designed to support a wide range of TECs, making it a versatile solution for various temperature stabilization tasks.

Key features of the ADN8830ACPZ include:

  • Automatic Bi-Directional Control: The controller can automatically switch between heating and cooling modes, ensuring that the target component remains at the desired temperature.
  • High Efficiency: The PWM output stage is designed for high efficiency, reducing power loss and heat generation within the system.
  • Adjustable Gain Settings: It offers programmable gain settings, allowing for fine-tuning of the temperature control loop to match specific system requirements.
  • Integrated Safety Features: The device includes safety features such as a TEC open-circuit detection and over-temperature protection, enhancing system reliability.
  • Low Voltage Operation: Operating from a 3.3 V to 5.5 V supply voltage, the ADN8830ACPZ is compatible with a variety of power sources.

The ADN8830ACPZ is ideal for applications where precise temperature control is critical, such as fiber optic networks, medical diagnostic equipment, and high-precision instrumentation. Its robust design and comprehensive feature set make it an excellent choice for engineers looking to optimize the performance and stability of their temperature-sensitive components.

With its proven performance and reliability, the ADN8830ACPZ from Analog Devices Inc. represents a premier solution for sophisticated thermal management needs in advanced electronic systems.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8284 $65.4852
6+ $17.9105 $107.4630
9+ $17.3508 $156.1572
12+ $16.7911 $201.4932
16+ $16.2314 $259.7024
21+ $14.5523 $305.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess