The AD578JN is a high-precision 12-bit Digital-to-Analog Converter (DAC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is renowned for its exceptional accuracy and stability, making it an ideal choice for applications that require precise analog output.
Key Features
- Resolution: 12-bit accuracy ensures fine granularity in the analog output, which is crucial for sensitive applications.
- Settling Time: The AD578JN boasts a fast settling time, enabling rapid updates to the analog output, which is beneficial for dynamic systems.
- Monolithic Design: Its monolithic construction provides enhanced reliability and reduces the potential for system errors.
- Low Power Consumption: Designed for efficiency, the AD578JN operates with minimal power, making it suitable for power-sensitive applications.
Applications
The AD578JN is versatile and can be used in a wide range of applications, including but not limited to:
- Industrial automation and process control
- Data acquisition systems
- Medical instrumentation
- High-resolution imaging systems
- Test and measurement equipment
Technical Specifications
Parameter
Value
Resolution
12-Bit
Settling Time
Typically under 4μs
Output Type
Voltage - Buffered
Power Supply
±11.4V to ±16.5V
Package / Case
PDIP-24
Quality and Reliability
Analog Devices Inc. is committed to providing high-quality products. The AD578JN is built to meet stringent industry standards, ensuring both high performance and dependability for critical applications.