EN
  • EN
  • DE

LM4871LDX/NOPB

Part No LM4871LDX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 3W Audio Power Amplifier with Shutdown Mode | IC AMP AUDIO PWR 3W MONO AB 8SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 3W x 1 at 3Ohm
Supply Voltage (V) 2V ~ 5.5V
Features Shutdown, Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-WSON (4x4)
Manufacturer Package 8-WDFN Exposed Pad
Family Part Number LM4871
Manufacturer Pack Quantity 4,500
MSL Level 3 (168 Hours)
Win Source Part Number 1200049-LM4871LDX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4871LDX/NOPB CAD Model

Description

The LM4871LDX/NOPB is an audio power amplifier designed by Texas Instruments for high-quality sound amplification in a variety of consumer electronics. This integrated circuit is part of the Boomer® series, which is known for its high performance, low voltage audio power amplifiers built to enhance the audio experience in portable applications.

Key Features

  • Output Power: Capable of delivering 3W of continuous average power to a 3Ω load with less than 10% THD+N from a 5V power supply.
  • Efficiency: Features a high-efficiency Class AB amplifier design, which reduces power consumption and extends battery life in portable applications.
  • Micro-Power Shutdown Mode: Includes a shutdown mode that reduces power consumption to 0.6µA (typical) when not in use, providing additional power savings.
  • Unity-Gain Stable: Can be configured by external gain-setting resistors.
  • No Output Coupling Capacitors, Bootstrap Capacitors, or Snubber Circuits Required: Simplifies circuit design and reduces component count.
  • External Gain Configuration Capability: Offers flexibility in gain settings, allowing the user to customize the amplifier's performance.
  • Thermal Shutdown Protection: Ensures the device operates within safe temperature ranges, enhancing reliability and longevity.

Applications

The LM4871LDX/NOPB is ideal for portable devices where space and power efficiency are critical. Its applications include, but are not limited to:

  • Mobile Phones
  • Portable Media Players
  • Laptop and Notebook Computers
  • Portable Gaming Devices
  • GPS Devices
  • Handheld Electronic Devices

Package and Quality

This audio amplifier is available in a space-saving 8-pin LLP package and is characterized for operation from -40°C to 85°C. Additionally, the LM4871LDX/NOPB is lead-free and RoHS compliant, meeting environmental standards and ensuring compatibility with modern eco-friendly electronic product designs.

You May Also Be Interested in

ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3546 $54.1840
90+ $1.1115 $100.0350
140+ $1.0768 $150.7520
195+ $1.0420 $203.1900
250+ $1.0073 $251.8250
335+ $0.9031 $302.5385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,999 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess