Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Hot Plug Controller
Number of Channels 4
Applications CompactPCI
Programmable Voltage - Supply 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 128-LQFP (14x14)
Win Source Part Number 204900-HPC3130APBK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HPC3130APBK CAD Model

Description

Product HPC3130APBK is a high-performance electronic component manufactured by the renowned company, Texas Instruments. This product is a testament to Texas Instruments' commitment to innovation, quality, and reliability in the field of electronic components and semiconductors. The HPC3130APBK is a versatile product designed to meet a wide range of electronic needs. It is built with advanced technology that ensures superior performance and longevity. This product is designed to deliver high-speed processing capabilities, making it ideal for use in various applications that require quick and efficient processing of information. One of the key features of the HPC3130APBK is its high level of integration. It is designed to work seamlessly with other components, making it easy to incorporate into different electronic systems. This integration not only simplifies the design process but also helps to reduce the overall cost of the system. The HPC3130APBK is also known for its energy efficiency. It is designed to consume less power, making it a great choice for applications where energy consumption is a concern. Despite its low power consumption, this product does not compromise on performance. It delivers consistent and reliable performance, ensuring that your electronic systems operate optimally at all times. Another notable feature of the HPC3130APBK is its robustness. This product is built to withstand harsh conditions, making it suitable for use in various environments. Whether it's used in a high-temperature environment or a high-vibration environment, this product can handle it all without compromising its performance. In terms of compatibility, the HPC3130APBK is designed to work with a wide range of systems. Whether you're working on a small-scale project or a large-scale industrial application, this product can meet your needs. It's also compatible with a wide range of software, making it easy to integrate into your existing system. In conclusion, the HPC3130APBK from Texas Instruments is a high-quality, reliable, and versatile electronic component. It offers high-speed processing capabilities, excellent integration, energy efficiency, robustness, and wide compatibility. Whether you're a professional engineer or a hobbyist, this product can help you achieve your electronic design goals.

You May Also Be Interested in

Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $18.2799
ECAD model for MAX5901ACEUT
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Lowest to $51.9936
ECAD model for MAX5921AESA+
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $7.1057
ECAD model for MAX5900AAEUT
Analog Devices Inc.
Hot-Swap Controller and Digital Power
Lowest to $496.1833
ECAD model for ADM1275-3ARQZ
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
ECAD model for LTC4219IDHC-12
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 16SSOP
Need more? Email Us
ECAD model for LTC1643HCGN
Texas Instruments
CompactPCI® HOT SWAP POWER MANAGER
Need more? Email Us
ECAD model for TPS2345PW
Diodes Incorporated
IC HOT SWAP CTRLR 8MSOP
Lowest to $0.7966
ECAD model for PI6ULS5V9511AUEX
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939BESA+T

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention