EN
  • EN
  • DE

UCC3817ADR

Part No UCC3817ADR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Average Current
Frequency - Switching 6kHz to 220kHz
Current - Startup 150μA
Supply Voltage - Operating 12 V to 17 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 056169-UCC3817ADR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3817ADR CAD Model

Description

The UCC3817ADR is a sophisticated Power Factor Correction (PFC) pre-regulator integrated circuit manufactured by Texas Instruments, designed to enhance power efficiency and reduce energy losses in a wide array of power supply applications. This advanced IC is a critical component for systems that require compliance with international power factor regulations.

Key Features

  • High Power Factor: It is engineered to achieve a near-unity power factor, which minimizes reactive power in the system and optimizes the use of electrical power.
  • Low Total Harmonic Distortion (THD): The UCC3817ADR helps in reducing THD, thereby improving the quality of power and reducing stress on other components in the power supply chain.
  • Boost Topology: It operates using the boost topology in continuous conduction mode, which is well-suited for applications that require a stable and efficient power factor correction.
  • Versatile Voltage Range: The device supports a wide range of input voltages, making it suitable for a variety of global applications and standards.
  • Drive Capability: This IC is capable of directly driving the gate of a power MOSFET, providing streamlined integration into power supply designs.
  • Protection Features: It includes various protection features such as overvoltage, undervoltage lockout, and peak current limiting to ensure reliable operation under adverse conditions.

Applications

The UCC3817ADR is ideal for use in applications that demand efficient power management and high power factor, such as:

  • AC-DC power supplies for personal computers
  • Flat-panel television and monitor power supplies
  • Industrial power systems
  • Telecommunications equipment

Product Specifications

The UCC3817ADR comes in a slim SOIC-16 package, providing a compact solution for space-constrained applications. Its operating temperature range extends from -40°C to +85°C, ensuring performance in a variety of environments. The device is also RoHS compliant, adhering to environmental standards for hazardous substances.

Conclusion

With its combination of high power factor, low THD, and robust protection features, the UCC3817ADR from Texas Instruments stands out as an essential component for energy-efficient and compliant power supply designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0436 $51.7412
41+ $2.4974 $102.3934
63+ $2.4193 $152.4159
86+ $2.3413 $201.3518
111+ $2.2632 $251.2152
148+ $2.0291 $300.3068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess