EN
  • EN
  • DE

HD3SS460IRNHT

Part No HD3SS460IRNHT
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 4CH TYPE C2 30WQFN / High Speed/Low Speed Programmable USB Controller USB 3.1 3.3V T/R 30-Pin WQFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Applications USB
Number of Channels 1
On-State Resistance (Maximum) 14 Ohm
Operating Supply Voltage 3 V ~ 3.6 V
-3db Bandwidth 5.4GHz
Features Bi-Directional
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 775789-HD3SS460IRNHT
Popularity Medium
Supply and Demand Status Balance
Family Name HD3SS460IRNHT
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HD3SS460IRNHT CAD Model

Description

The Texas Instruments HD3SS460IRNHT is a high-performance USB Type-C and DisplayPort multiplexer that offers a cutting-edge solution for digital connectivity. This versatile IC is designed to meet the needs of the latest consumer electronics, providing a seamless interface for data and video signals through the increasingly popular USB Type-C connector.

Key Features

  • USB Type-C and DisplayPort Integration: The HD3SS460IRNHT supports both USB 3.1 data rates up to 10 Gbps and DisplayPort 1.4, ensuring compatibility with a wide range of devices and high-resolution displays.
  • High-Speed Switching: With its advanced switching capabilities, the device can dynamically alternate between USB and DisplayPort modes, offering flexibility for end-users.
  • Bi-Directional Operation: The multiplexer can operate in both directions, accommodating the reversible nature of the USB Type-C connector, which enhances user experience by allowing plug-in from either direction.
  • Low Power Consumption: Designed with energy efficiency in mind, the HD3SS460IRNHT minimizes power usage, making it suitable for portable and battery-powered applications.
  • Robust ESD Protection: The device includes built-in electrostatic discharge (ESD) protection to safeguard against common electrical surges, ensuring reliability and longevity.

Applications

The versatility of the HD3SS460IRNHT makes it ideal for a wide array of applications. It is particularly well-suited for:

  • USB Type-C docking stations
  • Laptops, tablets, and smartphones with USB Type-C ports
  • Monitors and high-definition displays with DisplayPort inputs
  • USB Type-C to DisplayPort cables and adapters

Technical Specifications

The HD3SS460IRNHT is offered in a compact QFN package and is specified over a wide temperature range. It is compliant with the latest standards for USB and DisplayPort, ensuring interoperability with the newest devices on the market.

With its robust design and advanced features, the Texas Instruments HD3SS460IRNHT stands out as a superior choice for manufacturers looking to incorporate USB Type-C and DisplayPort functionalities into their products.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Maxim Integrated
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0461 $51.7837
41+ $2.4993 $102.4713
62+ $2.4212 $150.1144
86+ $2.3431 $201.5066
111+ $2.2650 $251.4150
148+ $2.0307 $300.5436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess