EN
  • EN
  • DE

MC74VHC74DR2G

Part No MC74VHC74DR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 115MHz
Max Propagation Delay @ V, Max CL 9.3ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent 2μA
Input Capacitance 4pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 115332-MC74VHC74DR2G
Ultra Librarian 3D Model Ultra Librarian MC74VHC74DR2G CAD Model

Description

ON Semiconductor MC74VHC74DR2G Dual D-Type Flip-Flop

The ON Semiconductor MC74VHC74DR2G is a high-performance, dual D-type flip-flop integrated circuit, designed for use in a wide range of digital applications. This device is part of ON Semiconductor's VHC family of products, which are known for their low power consumption and high speed operation. The MC74VHC74DR2G is particularly suitable for those applications requiring a controlled and precise edge-triggered data storage mechanism.

Each flip-flop has independent data, set, reset, and clock inputs and Q and Q\ outputs. This level of independence allows for flexible configurations and the ability to use each flip-flop separately. The set and reset inputs override the clock, enabling immediate changes in state without the need for a clock transition, which is ideal for asynchronous operations.

The device operates at a voltage range of 2.0V to 5.5V, making it compatible with TTL levels while also allowing it to be used in low-voltage applications. This versatility ensures that the MC74VHC74DR2G can be integrated into various systems without the need for additional level shifting components.

ON Semiconductor's MC74VHC74DR2G features a high noise immunity characteristic of CMOS devices, and it can support up to 5.5V VCC operation. Its balanced propagation delays and output transition times provide reliable and predictable system performance. The device is offered in a compact SOIC-14 package, which is ideal for space-constrained applications.

Key features of the MC74VHC74DR2G include:

  • High-speed CMOS technology
  • Operating voltage range of 2.0V to 5.5V
  • Low power dissipation: ICC = 2 µA (max) @ TA = 25°C
  • High noise immunity: VNIH = VNIL = 28% VCC (min)
  • Power down protection provided on all inputs
  • Pin and function compatible with other standard logic families
  • Pb-Free, Halogen Free/BFR Free and are RoHS compliant

Whether you are designing consumer electronics, computing devices, or sophisticated control systems, the MC74VHC74DR2G from ON Semiconductor provides the performance and reliability expected from a leading semiconductor manufacturer. Its combination of speed, low power, and robust noise immunity makes it an excellent choice for your flip-flop logic needs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess