EN
  • EN
  • DE

DS92LV1212AMSAX

Part No DS92LV1212AMSAX
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description LVDS Deserializer 400Mbps 28-Pin SSOP T/R / The DS92LV 1212A is an upgrade of the DS92LV1212.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169728-DS92LV1212AMSAX
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DS92LV1212A
Introduction Date November 01, 2000
ECCN 5A991.b.1
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS92LV1212AMSAX CAD Model

Description

Product Overview: DS92LV1212AMSAX

The DS92LV1212AMSAX is a state-of-the-art SerDes (Serializer/Deserializer) product from Texas Instruments, designed to facilitate high-speed, bidirectional data communication. This integrated circuit is part of the high-performance LVDS (Low Voltage Differential Signaling) family and is specifically engineered to address the needs of point-to-point data transmission systems.

Key Features

  • High Data Rates: The DS92LV1212AMSAX supports data rates up to 620 Mbps, making it suitable for demanding applications that require rapid data transfer.
  • Low Power Consumption: Designed with efficiency in mind, this device operates with a minimal power draw, which is critical for battery-powered or energy-sensitive applications.
  • Reduced EMI: The use of LVDS technology helps in minimizing electromagnetic interference (EMI), a common concern in high-speed data environments.
  • Hot-Plugging Capability: This feature allows the device to be added or removed from a live system without the need to power down, enhancing system flexibility and reducing downtime.
  • Small Package Size: The compact form factor of the DS92LV1212AMSAX is ideal for applications with space constraints, enabling high-density board designs.

Applications

The DS92LV1212AMSAX is versatile and can be used in a variety of applications, including:

  • Telecommunications Equipment
  • Networking Hardware and Routers
  • Data Acquisition Systems
  • High-speed Data Interfaces
  • Industrial Control and Automation

Technical Specifications

Below are some of the technical specifications for the DS92LV1212AMSAX:

  • Supply Voltage: 3.3V ±10%
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: Surface-Mount
  • RoHS Compliant

With its robust feature set, the DS92LV1212AMSAX from Texas Instruments is an excellent choice for designers looking to implement high-speed data communication with reliability and precision. Its combination of high data rates, low power consumption, and reduced EMI makes it a go-to solution for a wide range of industrial and commercial applications.

You May Also Be Interested in

THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736
Texas Instruments
INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Lowest to $23.9433
Texas Instruments
IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Lowest to $33.5755
Maxim Integrated
IC GMSL SERIALIZER QFN / Input Output
Lowest to $8.2537
Texas Instruments
IC TRANSCEIVR 1-2.5GBPS 64HTQFP / 2.5Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)
Need more? Email Us
Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN / 3.12Gbps Deserializer 1 Input 32 Output 56-TQFN (8x8)
Lowest to $23.2836
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
THine Electronics, Inc.
6BIT V-BY-ONE_LVCMOS 48TQFP / Deserializer 1 Input 18 Output 48-TQFP (7x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $160.5050 $160.5050
2+ $154.2353 $308.4706
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess