EN
  • EN
  • DE

SN74ALVC162836DL

Part No SN74ALVC162836DL
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVC
Package Tube
Logic Type Universal Bus Driver
Number of Circuits 20-Bit
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ALVC162836
Other Names 296-1514-5,-SN74ALVC162836DLR,74ALVC162836DLG4,TEXTISSN74ALVC162836DL,-296-1514-5,296-1514,-296-1514-5R,-296-1514-5,296-1514-5R,2156-SN74ALVC162836DL,74ALVC162836DLG4,-74ALVC162836DLG4R,-74ALVC162836DLG4
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255987-SN74ALVC162836DL
Ultra Librarian 3D Model Ultra Librarian SN74ALVC162836DL CAD Model

Description

Product Overview: SN74ALVC162836DL

The SN74ALVC162836DL from Texas Instruments is a high-performance, 18-bit universal bus driver designed with advanced technology to deliver exceptional quality and reliability for a wide range of applications. This integrated circuit is part of the ALVC family, which is known for its low-voltage operation and high-speed interface capabilities.

Key Features

  • Technology: Manufactured with an advanced CMOS process, the SN74ALVC162836DL offers a perfect balance between speed and power consumption.
  • Voltage Range: It operates at 2.3V to 3.6V, making it ideal for low-voltage applications that require minimal power draw without compromising on performance.
  • Interface: The device features an 18-bit bus interface, which is capable of driving heavily loaded bus lines with a 24-mA balanced output.
  • Speed: With fast propagation delays and output transition times, this bus driver is suitable for high-speed data transfer and communication protocols.
  • Output Enable Time: The SN74ALVC162836DL boasts a swift output enable time, allowing for quick response and data flow management.

Applications

The versatility of the SN74ALVC162836DL makes it an excellent choice for various applications, including:

  • Memory address and data driving
  • Bus-oriented systems
  • Backplane driving
  • Microprocessor or microcontroller interface

Package and Quality

This product is available in a DL package, which is a 56-pin SSOP (Shrink Small Outline Package) that offers a compact footprint while still providing excellent thermal performance. Texas Instruments ensures that the SN74ALVC162836DL meets stringent quality standards, providing reliable operation even in demanding conditions.

Environmental Compliance

Committed to environmental sustainability, Texas Instruments has designed the SN74ALVC162836DL to comply with RoHS standards, reducing the use of hazardous substances in electronic components.

You May Also Be Interested in

Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Lowest to $2.3284
Texas Instruments
IC UNIV BUS DVR 16BIT 48TVSOP / Universal Bus Driver 16-Bit 48-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS EXCHANGER 56SSOP / Universal Bus Exchanger 9-Bit, 4-Port 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
NXP / Nexperia
56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 36BIT 114LFBGA / Universal Bus Transceiver 36-Bit 114-BGA MICROSTAR (16x5.5)
Lowest to $6.3465

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess