EN
  • EN
  • DE

DS90UB983RTDRQ1

Part No DS90UB983RTDRQ1
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1353052-DS90UB983RTDRQ1
Ultra Librarian 3D Model Ultra Librarian DS90UB983RTDRQ1 CAD Model

Description

Introducing the DS90UB983RTDRQ1 from Texas Instruments

The DS90UB983RTDRQ1 is a state-of-the-art serializer from Texas Instruments, specifically designed to meet the rigorous demands of automotive and industrial applications. This high-performance chip is part of TI's FPD-Link III family, which is renowned for delivering high-speed digital data transmission over a single differential pair.

This robust serializer is capable of supporting a wide range of data bandwidths, making it an ideal solution for transmitting uncompressed video and control data. With its support for up to 100 MHz pixel clock and a maximum payload data rate of 12 Gbps, the DS90UB983RTDRQ1 ensures seamless and reliable communication between devices.

One of the key features of the DS90UB983RTDRQ1 is its Adaptive Equalization (AEQ) capability, which allows it to compensate for cable losses and optimize signal integrity over long cable distances. This feature is particularly beneficial in automotive environments where extended cabling is common and maintaining signal quality is crucial.

Moreover, the DS90UB983RTDRQ1 offers advanced diagnostics and safety features that are critical for automotive applications. It includes a built-in test pattern generator and checker, CRC checksums for data integrity, and the ability to monitor and report the status of the communication link. These features contribute to the overall reliability and safety of the system in which the DS90UB983RTDRQ1 is implemented.

The device operates over the automotive temperature range of -40°C to +105°C, ensuring consistent performance even in extreme conditions. It also supports a wide supply voltage range, providing additional flexibility in system design. The DS90UB983RTDRQ1 comes in a compact 48-pin VQFN package, which is ideal for space-constrained applications.

With its combination of high-speed data transmission, robustness, and advanced safety features, the DS90UB983RTDRQ1 is the perfect choice for developers looking to create sophisticated automotive infotainment systems, advanced driver-assistance systems (ADAS), and other high-reliability industrial applications that demand the utmost in performance and durability.

You May Also Be Interested in

LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8629 $59.4516
9+ $12.1952 $109.7568
13+ $11.8141 $153.5833
18+ $11.4330 $205.7940
23+ $11.0519 $254.1937
31+ $9.9086 $307.1666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess