EN
  • EN
  • DE

DS90UB949TRGCTQ1

Part No DS90UB949TRGCTQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER HDMI TO CML 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Serializer
Data Rate 3.36Gbps
Input Type HDMI
Output Type FPD-Link III, LVDS
Number of Inputs 4
Number of Outputs 1
Voltage - Supply 1.71V ~ 1.89V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number DS90UB949
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586980-DS90UB949TRGCTQ1
Ultra Librarian 3D Model Ultra Librarian DS90UB949TRGCTQ1 CAD Model

Description

Introducing the DS90UB949TRGCTQ1 from Texas Instruments

The DS90UB949TRGCTQ1 is an innovative and robust serializer designed by Texas Instruments that caters to the automotive industry's demand for high-speed, reliable data transmission. This device is part of TI's FPD-Link III family, which is renowned for its ability to send high-definition multimedia content over a single differential pair at impressive speeds.

At the heart of the DS90UB949TRGCTQ1 is its ability to convert parallel input video data into a serialized data stream. This serialized data can then be transmitted over a twisted pair cable, simplifying the cabling requirements in automotive infotainment systems, camera systems, and driver-assist technology. The device supports a wide range of data formats, including 24-bit RGB, YCbCr 4:4:4, and YCbCr 4:2:2 video data, making it highly versatile for various multimedia applications.

One of the key features of the DS90UB949TRGCTQ1 is its support for high-definition resolutions up to 1080p and 2K, with a pixel clock of up to 150MHz. This ensures that the content delivered is of the highest visual quality, essential for modern automotive displays and camera systems. Additionally, the device boasts an adaptive equalization feature, which enhances signal integrity over long cable distances, ensuring reliable performance even in the demanding conditions of automotive environments.

For designers and engineers, the DS90UB949TRGCTQ1 offers a plethora of benefits. Its low electromagnetic interference (EMI) profile is achieved through the use of low-voltage differential signaling (LVDS), which is critical for meeting stringent automotive EMI and EMC requirements. The device also features built-in diagnostics and safety features that align with the ISO 26262 standard, providing an added layer of security and reliability.

The robustness of the DS90UB949TRGCTQ1 is further enhanced by its wide operating temperature range, making it suitable for use in a variety of climates and driving conditions. Furthermore, the device comes in a compact 64-pin VQFN package, saving valuable board space and making it easier to integrate into space-constrained automotive applications.

Overall, the DS90UB949TRGCTQ1 from Texas Instruments represents a state-of-the-art solution for automotive data transmission, offering high-speed performance, reliability, and a suite of features designed to meet the rigorous demands of the automotive industry.

You May Also Be Interested in

Analog Devices Inc.
IC
Lowest to $21.1376
Texas Instruments
INTERFACE / 4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Lowest to $43.5635
National Semiconductor (TI)
LINE DRIVER, 1 DRIVER, PBGA49
Lowest to $14.5692
Texas Instruments
INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Lowest to $23.9433
THine Electronics, Inc.
6BIT V-BY-ONE_LVCMOS 48TQFP / Deserializer 1 Input 18 Output 48-TQFP (7x7)
Need more? Email Us
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050
Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736
Texas Instruments
COST DIFFERENTIATED ADAS 1M PIXE / 1.87Gbps Serializer/Deserializer 12 Input 2 Output 32-WQFN (5x5)
Lowest to $11.2088

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5379 $54.1516
10+ $11.1080 $111.0800
14+ $10.7609 $150.6526
20+ $10.4138 $208.2760
25+ $10.0666 $251.6650
34+ $9.0253 $306.8602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,810 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess