EN
  • EN
  • DE

DS64EV400SQ/NOPB

Part No DS64EV400SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC EQUALIZER QUAD 6.4GBPS 48WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Displays
Supply Voltage - Operating 2.5V, 3.3V
Case / Package 48-WQFN (7x7)
Mounting Surface Mount
Win Source Part Number 1034939-DS64EV400SQ/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian DS64EV400SQ/NOPB CAD Model

Description

The DS64EV400SQ/NOPB is a highly versatile, low-power four-channel multi-rate broadcast video equalizer designed and manufactured by Texas Instruments. This advanced semiconductor device is engineered to provide excellent equalization for 3G-SDI, HD-SDI, and SD-SDI data rates, making it an ideal solution for professional video applications such as video routers, video receivers, and other high-definition broadcast systems.

Key Features

  • Multi-Rate Support: Capable of handling various data rates, including 270 Mbps (SD-SDI), 1.485 Gbps (HD-SDI), and 2.97 Gbps (3G-SDI).
  • Extended Reach: Provides cable reach extension with automatic adaptive equalization, enhancing signal integrity over long cable runs.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a minimal power requirement, making it suitable for energy-conscious applications.
  • Integrated Cable Driver: Features an onboard cable driver with selectable slew rates to accommodate different cable lengths and types.
  • Robust Operation: The DS64EV400SQ/NOPB is built to operate reliably in harsh industrial environments, ensuring consistent performance under varying conditions.

Applications

  • Professional Video Broadcasting
  • Video Routers and Switchers
  • Video Receivers and Monitors
  • Studio Equipment
  • Video Surveillance Systems

Quality and Reliability

As with all Texas Instruments components, the DS64EV400SQ/NOPB is manufactured to the highest standards of quality and reliability. It comes in a compact 16-pin WQFN package, making it easy to integrate into space-constrained designs. The device is also lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

Ordering Information

The full part number for this product is DS64EV400SQ/NOPB, where 'NOPB' indicates that the component is provided in a lead-free, environmentally friendly package. For detailed ordering and pricing information, or to request samples, please visit the Texas Instruments website or contact an authorized Texas Instruments distributor.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Renesas Electronics America
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9448 $59.7792
9+ $12.2624 $110.3616
13+ $11.8792 $154.4296
18+ $11.4960 $206.9280
23+ $11.1128 $255.5944
31+ $9.9632 $308.8592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess