The TLV320AIC23BIPWR from Texas Instruments is a high-performance stereo audio codec designed with the purpose of facilitating high-quality audio input and output for a wide range of applications. This integrated circuit is particularly suitable for portable digital audio systems, including MP3 players, smartphones, and tablets, as well as for professional and consumer audio applications.
Key Features:
- High-Quality Audio Performance: With a signal-to-noise ratio (SNR) of 90 dB, the TLV320AIC23BIPWR ensures crystal-clear audio playback and recording, providing an immersive listening experience.
- Versatile Sampling Rates: The device supports multiple sampling rates ranging from 8 kHz to 96 kHz, making it adaptable for various digital audio formats and quality requirements.
- Low Power Consumption: Designed for battery-operated devices, it features a low-power consumption mode, which significantly extends battery life without compromising audio quality.
- Integrated Headphone Amplifier: It includes an onboard headphone amplifier with sufficient power to drive a wide range of headphones, simplifying design and reducing external component count.
- Flexible I/O Connectivity: The codec provides a variety of input and output options, including line-in, microphone-in, and line-out, offering flexibility for audio routing and mixing.
- Programmable Functions: It includes programmable functions such as volume control, mute, and filter settings, which can be easily configured via a serial control bus interface.
Technical Specifications:
- Part Number: TLV320AIC23BIPWR
- Manufacturer: Texas Instruments
- Resolution: 24-bit
- Interface: I2C, SPI
- Operating Temperature: -40°C to 85°C
The TLV320AIC23BIPWR is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. Its combination of audio performance, power efficiency, and programmability makes it a top choice for designers looking to enhance the audio capabilities of their products with a reliable and versatile audio codec solution.