EN
  • EN
  • DE

DS90LV001TM/NOPB

Part No DS90LV001TM/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER LVDS 1CH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tube
Product Status Active
Type Buffer, ReDriver
Applications LVDS
Input CML, LVDS, LVPECL
Output LVDS
Data Rate (Max) 800Mbps
Number of Channels 1
Delay Time 1.4ns
Voltage - Supply 3V ~ 3.6V
Current - Supply 47mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number DS90LV001
Standard Package 95 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586929-DS90LV001TM/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90LV001TM/NOPB CAD Model

Description

Product Overview: DS90LV001TM/NOPB

The DS90LV001TM/NOPB is a high-performance single-channel LVDS driver designed and manufactured by the renowned semiconductor company, Texas Instruments. This device is part of the LVDS (Low-Voltage Differential Signaling) family and is specifically engineered to address the needs of high-speed data transmission in a variety of applications.

With its low-voltage signaling, the DS90LV001TM/NOPB is capable of transmitting data at high speeds while minimizing the power consumption and electromagnetic interference (EMI), which is a critical feature for modern electronic designs. The device operates with a wide supply voltage range of 3.3V, making it versatile for use in various system designs.

Key Features

  • High Data Rates: The DS90LV001TM/NOPB supports data rates up to 400 Mbps, making it suitable for high-speed data transmission requirements.
  • Low Power Consumption: It is designed for low power operation, which helps to extend battery life in portable applications and reduces power costs in stationary installations.
  • Reduced EMI: The differential signaling helps to significantly reduce EMI, a crucial advantage in densely packed electronic systems.
  • Wide Operating Temperature Range: The device is functional over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • RoHS Compliant: This product is compliant with RoHS standards, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture.

Applications

The DS90LV001TM/NOPB is ideal for a broad spectrum of applications, including but not limited to:

  • Point-to-point baseband data transmission
  • Cable extenders
  • Networking equipment and switches
  • Backplane interconnects
  • Telecommunication infrastructure

Its small footprint and NOPB (No Pb, i.e., lead-free) status make the DS90LV001TM/NOPB an environmentally friendly and space-saving choice for designers looking to optimize their high-speed communication systems. Whether you are working on a complex telecommunications project or a simple point-to-point data link, the DS90LV001TM/NOPB from Texas Instruments provides a reliable and efficient solution for your LVDS driving needs.

You May Also Be Interested in

Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Texas Instruments
LVDS Driver/Receiver 400Mbps 0.454V 16-Pin TSSOP Tube / IC DUAL LVDS XLATR/RCVR 16-TSSOP
Lowest to $2.3789
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6508 $51.1748
65+ $1.5463 $100.5095
101+ $1.4941 $150.9041
144+ $1.3896 $200.1024
187+ $1.3374 $250.0938
234+ $1.2851 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,460 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess