EN
  • EN
  • DE

P5CC012XR/S1A2356J

Part No P5CC012XR/S1A2356J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC012XR/S1A2356J / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Base Product Number P5CC012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346295-P5CC012XR/S1A2356J
Ultra Librarian 3D Model Ultra Librarian P5CC012XR/S1A2356J CAD Model

Description

Introducing the P5CC012XR/S1A2356J from NXP

The P5CC012XR/S1A2356J is a state-of-the-art product from NXP Semiconductors, designed to meet the demanding needs of modern electronic systems. This advanced component is part of NXP's commitment to providing innovative solutions that enhance the performance and functionality of electronic devices across various industries.

Key Features

  • High-Performance Architecture: At the core of the P5CC012XR/S1A2356J lies a robust architecture that ensures fast processing and efficient operation, making it ideal for applications requiring quick data handling and reliable performance.
  • Security: With an increasing emphasis on data security, this product incorporates advanced security features to safeguard sensitive information, making it suitable for applications that necessitate high levels of protection against unauthorized access and data breaches.
  • Energy Efficiency: Designed with energy conservation in mind, the P5CC012XR/S1A2356J is optimized for low power consumption, which not only extends the battery life of portable devices but also contributes to the overall reduction of energy usage in electronic systems.
  • Compact Design: The compact form factor of the P5CC012XR/S1A2356J allows for seamless integration into space-constrained applications, providing powerful functionality without compromising on space.
  • Reliability: NXP's commitment to quality ensures that this product is built to the highest standards of reliability, capable of withstanding the rigors of everyday use in a wide range of operating conditions.

Applications

The versatility of the P5CC012XR/S1A2356J makes it suitable for a diverse array of applications. It's particularly well-suited for use in:

  • Secure Transactions
  • Identification Systems
  • Internet of Things (IoT) Devices
  • Mobile Communications
  • Automotive Systems
  • Industrial Control Units

Whether you're developing next-generation IoT devices, enhancing automotive security, or creating sophisticated identification systems, the P5CC012XR/S1A2356J from NXP provides the reliability, efficiency, and advanced features necessary to drive your project forward.

Conclusion

With its combination of high performance, security, energy efficiency, and compact design, the P5CC012XR/S1A2356J represents NXP Semiconductors' dedication to innovation and quality. This product is not just a component; it's a solution that empowers developers to build the electronic systems that shape our future.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess