EN
  • EN
  • DE

DS64BR401SQ/NOPB

Part No DS64BR401SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SAS/SATA 4CH 54WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Buffer, ReDriver
Applications SAS, SATA
Input CML
Output CML
Data Rate (Max) 6.4Gbps
Number of Channels 4
Delay Time 200ps
Signal Conditioning Input Equalization, Output De-Emphasis
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating -10°C ~ 85°C
Mounting Type Surface Mount
Package / Case 54-WFQFN Exposed Pad
Supplier Device Package 54-WQFN (10x5.5)
Base Product Number DS64BR401
Standard Package 100 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 586744-DS64BR401SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DS64BR401SQ/NOPB CAD Model

Description

DS64BR401SQ/NOPB - Quad Bi-Directional Retimer with Equalization and De-Emphasis

The DS64BR401SQ/NOPB from Texas Instruments is a high-performance, quad-channel bi-directional retimer that is designed to enhance signal integrity for high-speed serial links. This advanced integrated circuit is an ideal solution for applications that require extended cable lengths and improved signal integrity in noisy environments. The device is particularly well-suited for use in data centers, high-performance computing, and networking equipment.

Each of the four channels of the DS64BR401SQ/NOPB supports data rates up to 6.25 Gbps, making it capable of handling high-bandwidth data streams with ease. The retimer incorporates both input equalization and output de-emphasis, which work together to combat signal degradation caused by inter-symbol interference (ISI) and lossy media such as printed circuit boards (PCBs), cables, and connectors.

The input equalization feature of the DS64BR401SQ/NOPB is programmable, allowing users to optimize performance for various channel conditions. This adaptability ensures reliable data transmission over a range of different media types and lengths. On the output side, the de-emphasis feature reduces signal distortion at the receiver end, further enhancing signal quality and reducing bit error rates.

Moreover, the DS64BR401SQ/NOPB is designed with low power consumption in mind, making it suitable for power-sensitive applications. Its small form factor QFN package allows for efficient use of PCB space, while its lead-free and RoHS-compliant design ensures environmental sustainability.

Key features of the DS64BR401SQ/NOPB include:

  • Four bi-directional channels with up to 6.25 Gbps data rate per channel
  • Programmable input equalization and output de-emphasis
  • Low power consumption for energy-efficient designs
  • Small QFN package for space-constrained applications
  • Lead-free and RoHS-compliant for environmental compliance

In summary, the DS64BR401SQ/NOPB from Texas Instruments is a versatile and powerful solution for enhancing signal integrity in a variety of high-speed data transmission applications. With its advanced features and low power design, it is an excellent choice for engineers looking to improve the performance and reliability of their data communication systems.

You May Also Be Interested in

Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0255 $63.0765
6+ $17.2517 $103.5102
9+ $16.7126 $150.4134
13+ $16.1735 $210.2555
16+ $15.6344 $250.1504
22+ $14.0170 $308.3740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess